Bullet Points HP PCIe x1 Parallel Port Card
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Internal
- - Host interface: PCIe
- - Output interface: Parallel
- - 0.0018 Gbit/s
Warranty:
Your Option Limited Warranty is a one (1) year (HP Option Limited Warranty Period) parts replacement warranty on any HPbranded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide warranty service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP PCIe x1 Parallel Port Card
:
The long product name of HP PCIe x1 Parallel Port Card. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
PCIe x1 Parallel Port Card
More>>>
HP PCIe x1 Parallel Port Card:
The official description of HP PCIe x1 Parallel Port Card as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Enable connectivity to your legacy peripheral devices with the HP PCIe x1 Parallel Port Card.
Short summary description HP PCIe x1 Parallel Port Card:
This short summary of the HP PCIe x1 Parallel Port Card data-sheet is auto-generated and uses the product title and the first six key specs.
HP PCIe x1 Parallel Port Card, PCIe, Parallel, PCI 2.0, 0.0018 Gbit/s, 16 B, Business
Long summary description HP PCIe x1 Parallel Port Card:
This is an auto-generated long summary of HP PCIe x1 Parallel Port Card based on the first three specs of the first five spec groups.
HP PCIe x1 Parallel Port Card. Host interface: PCIe, Output interface: Parallel, Expansion card standard: PCI 2.0. Data transfer rate (max): 0.0018 Gbit/s, FIFO (First In, First Out): 16 B, HP segment: Business. Width: 18 mm, Depth: 121 mm, Height: 79 mm. Connector type: DB-25, Interface: PCIe x1, Compatibility: HP ProDesk 400 G2.5 SFF