location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 400W PowerVerter Ultra-Compact Car Inverter with 2 AC/2USB - 3.1A/Battery Cables/Cigarette Ligther Adapter (CLA)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400W PowerVerter Ultra-Compact Car Inverter with 2 AC/2USB - 3.1A/Battery Cables/Cigarette Ligther Adapter (CLA)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PV400USB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332187895 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65552
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:33:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 400W PowerVerter Ultra-Compact Car Inverter with 2 AC/2USB - 3.1A/Battery Cables/Cigarette Ligther Adapter (CLA)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Auto
  • - Output power: 400 W Input voltage: 12 V Input frequency: 60 Hz Output voltage: 120 V
  • - Purpose: Universal DC-to-AC
  • - Power protection features: Overload
  • - 1 pc(s)
  • - Silver
Warranty: 1-year limited warranty
Long product name Tripp Lite 400W PowerVerter Ultra-Compact Car Inverter with 2 AC/2USB - 3.1A/Battery Cables/Cigarette Ligther Adapter (CLA) :
The long product name of Tripp Lite 400W PowerVerter Ultra-Compact Car Inverter with 2 AC/2USB - 3.1A/Battery Cables/Cigarette Ligther Adapter (CLA). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

400W, 2xAC, 2xUSB, 3.1A, Battery Cables, Cigarette Ligther Adapter
More>>>
Tripp Lite 400W PowerVerter Ultra-Compact Car Inverter with 2 AC/2USB - 3.1A/Battery Cables/Cigarette Ligther Adapter (CLA):
The official description of Tripp Lite 400W PowerVerter Ultra-Compact Car Inverter with 2 AC/2USB - 3.1A/Battery Cables/Cigarette Ligther Adapter (CLA) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DC power into standard 120V AC power to run a wide variety of electronics, such as laptops, smartphones, tablets, game systems, portable TVs and DVD players, MP3 players and GPS units, as well as low-power lights, camping accessories, battery rechargers for small battery-operated power tools and mobile office equipment.

The PV400USB features two AC outlets, a 2.1A USB port and a 1.0A USB port. Just plug the DC input jack with convenient 3-foot cord into the 12V cigarette lighter socket in your vehicle, or use the battery cables to connect to your battery - always connect red to red and black to black. Press the on/off button, and the unit is ready to operate. Easy-to-read LED lets you know the inverter is receiving power from the battery.

To prevent you from running down your car battery, the PV400USB turns off automatically when the input voltage falls to 10V. Likewise, the unit will also shut down if it gets too hot (for instance, because your connected devices exceed 400 watts). A built-in ventilation fan keeps the interior cool during extended use. The durable plastic housing is engineered to withstand the rigors of road trips, campouts, business trips and family vacations. No maintenance is required.

Powers and Charges Up to 4 Devices
- Converts 12V DC battery power to standard 120V AC power
- Runs smartphones, laptops, tablets, GPS units, game systems, portable TVs, DVD players, MP3 players and other electronics
- Features 2 AC outlets, 2.1A USB port and 1.0A USB port
- Outputs 400 watts (continuous); 800 watts (peak)

Easy to Use
- DC jack plugs into the cigarette lighter socket in your car, truck, boat or RV
- Battery Cables connect directly to the battery - Always connect red to red and black to black.
- Flexible 3-foot cords allows devices to run in the back seat
- LED indicates the unit is receiving power from the battery

Premium Construction
- Durable plastic housing built to withstand rigors of travel
- Built-in ventilation fan keeps the interior cool during extended use
- Automatic low-voltage shutoff prevents deep vehicle battery discharge at 10V
- No maintenance required

Short summary description Tripp Lite 400W PowerVerter Ultra-Compact Car Inverter with 2 AC/2USB - 3.1A/Battery Cables/Cigarette Ligther Adapter (CLA):
This short summary of the Tripp Lite 400W PowerVerter Ultra-Compact Car Inverter with 2 AC/2USB - 3.1A/Battery Cables/Cigarette Ligther Adapter (CLA) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 400W PowerVerter Ultra-Compact Car Inverter with 2 AC/2USB - 3.1A/Battery Cables/Cigarette Ligther Adapter (CLA), Universal, Auto, 12 V, 60 Hz, 400 W, 120 V

Long summary description Tripp Lite 400W PowerVerter Ultra-Compact Car Inverter with 2 AC/2USB - 3.1A/Battery Cables/Cigarette Ligther Adapter (CLA):
This is an auto-generated long summary of Tripp Lite 400W PowerVerter Ultra-Compact Car Inverter with 2 AC/2USB - 3.1A/Battery Cables/Cigarette Ligther Adapter (CLA) based on the first three specs of the first five spec groups.

Tripp Lite 400W PowerVerter Ultra-Compact Car Inverter with 2 AC/2USB - 3.1A/Battery Cables/Cigarette Ligther Adapter (CLA). Purpose: Universal, Power supply type: Auto, Input voltage: 12 V. AC outlets quantity: 2 AC outlet(s). Product colour: Silver, Housing material: Plastic. Sustainability certificates: RoHS. Cable length: 0.91 m, Width: 106 mm, Depth: 151.4 mm

Features
Purpose *
Universal
Power supply type *
Auto
Power current type
DC-to-AC
Input voltage *
12 V
Input frequency *
60 Hz
Input current
1 - 2.1 A
Output power *
400 W
Output voltage *
120 V
Output frequency
60 Hz
USB ports quantity
2
Power protection features
Overload
Country of origin
China
Performance
USB version
2.0
AC outlets quantity
2 AC outlet(s)
Design
Product colour *
Silver
Housing material
Plastic
On/off switch
Yes
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Cable length
0.91 m
Width
106 mm
Weight & dimensions
Depth
151.4 mm
Height
60 mm
Weight
550 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
145 mm
Package depth
65 mm
Package height
175 mm
Package weight
770 g
Packaging content
Packaging content
- Red/Black Battery Cables - CLA adapter - Warranty information - Owner’s Manual
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
8504.40.9570
Master (outer) case width
220 mm
Master (outer) case length
370 mm
Master (outer) case height
305 mm
Master (outer) case gross weight
8.24 kg
Products per master (outer) case
12 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332187892
Country Distributor
United States 2 distributor(s)