location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fluke Motor and Phase Rotation Indicator

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Motor and Phase Rotation Indicator
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2435077
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6513
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2020 12:57:05
The date of the most recent change of this product data-sheet in Icecat.
Fluke 2435077 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fluke Motor and Phase Rotation Indicator
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 phase indication
  • - Indication of phase rotation
  • - Indication of motor rotation direction
  • - Contact free determination of the rotation direction of running motors
Warranty: 2 years
Long product name Fluke Motor and Phase Rotation Indicator :
The long product name of Fluke Motor and Phase Rotation Indicator. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

400 V, 2-400 Hz, IP40, CAT III 300 V
More>>>
Short summary description Fluke Motor and Phase Rotation Indicator:
This short summary of the Fluke Motor and Phase Rotation Indicator data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke Motor and Phase Rotation Indicator, 400 V, Black, Yellow, 120 - 400 V, 2 - 400 Hz, IP40, 0 - 40 °C

Long summary description Fluke Motor and Phase Rotation Indicator:
This is an auto-generated long summary of Fluke Motor and Phase Rotation Indicator based on the first three specs of the first five spec groups.

Fluke Motor and Phase Rotation Indicator. Operating voltage (max): 400 V, Housing colour: Black, Yellow, Phase display range: 120 - 400 V. Battery voltage: 9 V. Width: 61 mm, Depth: 27 mm, Height: 124 mm

Country Distributor
United Kingdom 1 distributor(s)