HP logo

HP Smart Array P841/4GB FBWC 12Gb 4-ports Ext SAS Controller RAID controller

Product code:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
124887
Info modified on:
13 Jul 2023, 00:37:15
Long product name HP Smart Array P841/4GB FBWC 12Gb 4-ports Ext SAS Controller RAID controller:

HP Smart Array P841/4GB FBWC 12Gb 4-ports Ext SAS Controller

HP Smart Array P841/4GB FBWC 12Gb 4-ports Ext SAS Controller RAID controller:

Are you looking to add additional storage but don’t have the room in your server?

The HP Smart Array P841 Controller is a full height, PCIe3 x8, 12 Gb/s Serial Attached SCSI (SAS) RAID controller that provides enterprise-class storage performance, increased external scalability, and data protection for select HP ProLiant Gen9 rack and tower servers. It features 16 external physical links and delivers increased server uptime by providing advanced storage functionality, including online RAID level migration (between any RAID levels) with flash back write cache (FBWC), global online spare, and pre-failure warning.

The Gen9 family of controllers supports the HP Smart Storage Battery. With HP Smart Storage Battery, multiple Smart Array controllers are supported without needing additional backup power sources for each controller, resulting in simple upgrade process.

Short summary description HP Smart Array P841/4GB FBWC 12Gb 4-ports Ext SAS Controller RAID controller:

HP Smart Array P841/4GB FBWC 12Gb 4-ports Ext SAS Controller

Long summary description HP Smart Array P841/4GB FBWC 12Gb 4-ports Ext SAS Controller RAID controller:

HP Smart Array P841/4GB FBWC 12Gb 4-ports Ext SAS Controller

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.