location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 3D 256GB SATA Solid State Drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3D 256GB SATA Solid State Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N1M49AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296884941 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2017
Product end of life date
Bullet Points HP 3D 256GB SATA Solid State Drive
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 256 GB 2.5" Serial ATA
  • - Read speed: 540 MB/s
  • - Write speed: 280 MB/s
Long product name HP 3D 256GB SATA Solid State Drive :
The long product name of HP 3D 256GB SATA Solid State Drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3D 256GB SATA Solid State Drive
More>>>
HP 3D 256GB SATA Solid State Drive:
The official description of HP 3D 256GB SATA Solid State Drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Expand the storage capabilities of your desktop with the HP 3D 256 GB SATA SSD, which includes 3D VNAND flash for impressive read/write performance and reliability plus the same solid performance you already get from current from SSD drives.

Features

Smart design
- Get enterprise-class read and write performance for sequential and random workloads in a small footprint with a3D VNAND architecture that stacks cell layers on top of one another, and enhanced reliability from no moving parts.

Supported by HP
- Protect your investment with a limited warranty.

Short summary description HP 3D 256GB SATA Solid State Drive:
This short summary of the HP 3D 256GB SATA Solid State Drive data-sheet is auto-generated and uses the product title and the first six key specs.

HP 3D 256GB SATA Solid State Drive, 256 GB, 2.5", 540 MB/s, 6 Gbit/s

Long summary description HP 3D 256GB SATA Solid State Drive:
This is an auto-generated long summary of HP 3D 256GB SATA Solid State Drive based on the first three specs of the first five spec groups.

HP 3D 256GB SATA Solid State Drive. SSD capacity: 256 GB, SSD form factor: 2.5", Read speed: 540 MB/s, Write speed: 280 MB/s, Data transfer rate: 6 Gbit/s

Smart design

Get enterprise-class read and write performance for sequential and random workloads in a small footprint with a3D VNAND architecture that stacks cell layers on top of one another, and enhanced reliability from no moving parts.

Supported by HP

Protect your investment with a limited warranty.[2]

Features
Security algorithms
Not supported
SSD form factor *
2.5"
SSD capacity *
256 GB
Interface *
Serial ATA
Data transfer rate
6 Gbit/s
Read speed
540 MB/s
Write speed
280 MB/s
Mean time between failures (MTBF)
1500000 h
Compatible products
ProDesk 600 G2 MT, ProDesk 600 G2 SFF, ProOne 600 G2, EliteDesk 800 G2 MT, EliteDesk 800 G2 SFF, EliteOne 800 G2
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Operating shock
1500 G
Weight & dimensions
Width
69.8 mm
Depth
100 mm
Height
6.8 mm
Weight
54 g
Other features
Product colour
Black
Internal
Yes