location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!Box 7430

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!Box 7430
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002733
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4023125027338
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AVM FRITZ!Box 7430
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tabletop router Red, White
  • - Single-band (2.4 GHz) Wi-Fi 4 (802.11n) 450 Mbit/s
  • - Fast Ethernet
  • - Ethernet WAN DSL WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - USB port
More>>>
Short summary description AVM FRITZ!Box 7430:
This short summary of the AVM FRITZ!Box 7430 data-sheet is auto-generated and uses the product title and the first six key specs.

AVM FRITZ!Box 7430, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, 3G, Red, White, Tabletop router

Long summary description AVM FRITZ!Box 7430:
This is an auto-generated long summary of AVM FRITZ!Box 7430 based on the first three specs of the first five spec groups.

AVM FRITZ!Box 7430. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 450 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WPA2, WPS. Product type: Tabletop router, Product colour: Red, White. Antenna design: Internal

WAN connection
Ethernet WAN *
Yes
DSL WAN *
Yes
Wireless LAN features
Wi-Fi band *
Single-band (2.4 GHz)
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
450 Mbit/s
Wi-Fi standards
802.11g, 802.11b, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11n, IEEE 802.11b, IEEE 802.11g
Automatic channel selection
Yes
Mobile network
3G
Yes
DSL features
ADSL
Yes
ADSL2+
Yes
VDSL
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB port *
Yes
USB 2.0 ports quantity
1
RJ-11 ports quantity
1
Memory card slot(s)
No
DC-in jack
Yes
Security
Security algorithms
WPA2, WPS
Firewall
Yes
Guest access
Yes
Network address translation (NAT)
Yes
Protocols
DHCP server
Yes
Design
Product colour
Red, White
Product type *
Tabletop router
Packaging content
Manual
Yes
Antenna
Antenna design *
Internal
Features
Intel inside
Yes
Power
Power source type *
DC
Power consumption (typical)
11 W
Weight & dimensions
Width
226 mm
Depth
160 mm
Height
47 mm
Other features
Mobile network connection
Yes
USB ports quantity
1
USB version
2.0
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-02-26 01:15:26
Uk has collected 9 expert reviews for AVM FRITZ!Box 7430 and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Brand Image Product code Product Stock Price from
AVM FRITZ!Box 7272, DE wireless router Gigabit Ethernet AVM FRITZ!Box 7272, DE wireless router Gigabit Ethernet
(show image)
20002607 FRITZ!Box 7272, DE 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box 3272, DE wireless router Gigabit Ethernet AVM FRITZ!Box 3272, DE wireless router Gigabit Ethernet
(show image)
20002601 FRITZ!Box 3272, DE 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box 6842 LTE, DE wireless router Gigabit Ethernet 4G Red, White AVM FRITZ!Box 6842 LTE, DE wireless router Gigabit Ethernet 4G Red, White
(show image)
20002597 FRITZ!Box 6842 LTE, DE 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box 3390, DE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red AVM FRITZ!Box 3390, DE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red
(show image)
20002568 FRITZ!Box 3390, DE 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box 7360, DE wireless router Gigabit Ethernet Red AVM FRITZ!Box 7360, DE wireless router Gigabit Ethernet Red
(show image)
20002522 FRITZ!Box 7360, DE 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)