location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu P Line P27T-7 UHD LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
P Line
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P27T-7 UHD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K1564-V140
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053026837606 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129780
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu P Line P27T-7 UHD LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") LED IPS
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 5 ms 350 cd/m² 1000:1
  • - 22.8 W
Warranty: 3 years
Long product name Fujitsu P Line P27T-7 UHD LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Grey :
The long product name of Fujitsu P Line P27T-7 UHD LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3840 x 2160, IPS, 178°/178°, 5 ms, 350 cd/m, HDMI, DisplayPort, USB 3.0, 8.3 kg
More>>>
Fujitsu P Line P27T-7 UHD LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Grey:
The official description of Fujitsu P Line P27T-7 UHD LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy perfect picture quality with 3.7 Mio pixels, outstanding ergonomics and usability as well as comfortable energy saving solutions of this 68.5 cm (27-inch) widescreen Fujitsu P Line display.

Pure Performance

Due to IPS panels Fujitsu P Line displays deliver the best viewing experience always, with ultra-wide viewing angle. They're a delight for your eyes with razor-sharp pictures up to 3.7 million pixels.

0-Watt power in power save mode

The innovative 0-Watt power save mode stops energy waste in power save mode. When the PC signalizes off-mode, a switching display element cuts the monitor completely from the power line. An absolutely unique energy saving solution!

ABC - Automatic Brightness Control

A light sensor on the top of the display measures the ambient light and adjusts the brightness accordingly. ABC optimizes ergonomic conditions and saves energy.

Exceeding ergonomics

With focus on ergonomics you prefer a stand, totally flexible for individual adjustments. Best-in-class height-adjust, stunning swivel, tilt and rotation and automatic switch to portrait screen guarantee a healthy, fatigue-free posture during long usage sessions.

Short summary description Fujitsu P Line P27T-7 UHD LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Grey:
This short summary of the Fujitsu P Line P27T-7 UHD LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu P Line P27T-7 UHD, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Grey

Long summary description Fujitsu P Line P27T-7 UHD LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Grey:
This is an auto-generated long summary of Fujitsu P Line P27T-7 UHD LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Grey based on the first three specs of the first five spec groups.

Fujitsu P Line P27T-7 UHD. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product colour: Grey

Display
Display diagonal *
68.6 cm (27")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
5 ms
Display surface
Matt
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 800 (WXGA), 1280 x 800, 1600 x 1200 (UXGA), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1440, 2560 x 1600 (WQXGA), 3840 x 2160
Supported video modes
576i, 480i, 576p, 1080i, 480p, 720i, 1080p, 720p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
20000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.073 billion colours
Pixel pitch
0.155 x 0.155 mm
Viewable size, horizontal
59.7 cm
Viewable size, vertical
33.6 cm
Digital horizontal frequency
15.6 - 135 kHz
Digital vertical frequency
29 - 76 Hz
DDC/CI
Yes
Colour gamut standard
sRGB
Colour gamut
78%
3D
No
Performance
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
4 W
Design
Product colour *
Grey
Certification
TÜV GS, GOST, FCC, cUL, VCCI, SASO
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
2
HDMI ports quantity
3
DisplayPorts quantity
1
Mini DisplayPorts quantity
1
Audio input
Yes
Audio output
No
Mobile High-Definition Link (MHL)
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
13 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-170 - 170°
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
Picture-in-Picture
Yes
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, French, Italian, Japanese, Norwegian, Polish, Portuguese, Russian, Swedish, Turkish
LED indicators
Power
Power
Power consumption (typical) *
22.8 W
Power consumption (max)
43.7 W
Power consumption (off)
0.17 W
Power consumption (PowerSave)
0.33 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Packaging content
Cables included
DisplayPort, HDMI, SATA, USB
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (with stand)
644 mm
Depth (with stand)
227 mm
Height (with stand)
405 mm
Weight (with stand)
8.3 kg
Width (without stand)
644 mm
Depth (without stand)
72 mm
Height (without stand)
383 mm
Weight (without stand)
5.3 kg
Packaging data
Package weight
11 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Thin Client
Thin client installed
No
Other features
AC adapter included
Yes
Display
LED
TV tuner integrated
No
Energy efficiency class (old)
A+
Mean time between failures (MTBF)
70000 h
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:19:33
Uk has collected 4 expert reviews for Fujitsu P Line P27T-7 UHD LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Grey and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Country Distributor
Deutschland 1 distributor(s)