DELL logo

DELL TL1000 Storage auto loader & library Tape Cartridge

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
254109
Info modified on:
31 May 2024, 21:24:30
Warranty:
3 Years Next Business Day
Long product name DELL TL1000 Storage auto loader & library Tape Cartridge:

PowerVault TL1000 LTO4/LTO5/LTO6, ADI T-10, LAN, 1U, 13kg

DELL TL1000 Storage auto loader & library Tape Cartridge:

Easy, automated backup

With remote management and time-saving automation, the PowerVault TL1000 autoloader is an ideal choice to simplify large or frequent backups.

- Convenient remote management — Monitor and manage from anywhere using a web-based browser.
- Time-saving automation — Eliminate the need to manually load and unload single tape cartridges to save time and reduce the risk for error.
- Fast installation — Simply unpack and rack the unit, connect the SAS cable, load tape media and power on the TL1000 to get started.
- Seamless integration — Easily integrate the TL1000 into your network and use it with Windows or Linux® operating systems.

Dependable, high-capacity storage

Deploy a reliable backup solution with exceptional storage density and efficiency.

- Back up more data in less space with up to 22.5TB native capacity (nine LTO-6 cartridges) in a compact 1U chassis.
- Efficiently add or remove cartridges with the removable tape magazine and support continuous operation when inserting or removing cartridges with the I/O station.
- Deploy a certified, tested and validated solution compatible with PowerEdge servers and select storage devices and supported by common independent software vendor (ISV) packages.
- Support lights-out operations for unattended, automated backup.

Cost effective and future ready

Help reduce acquisition, administration and service costs with an affordable, future-ready solution.

- Minimize acquisition expenses with cost-effective hardware, media and software.
- Ensure long-term value with support for LTO-6, LTO-5 or LTO-4 tape cartridges, providing forward compatibility to protect your investments.
- Help lower administration costs with fast bulk loading and unloading of tapes using removable magazines.

Dell ProSupport

Choose Dell’s premium support service, ProSupport, for 24/7 direct telephone and online access to advanced-level technicians based in your region. Whether you have one office or hundreds around the world, protect your investments with this simple yet flexible approach.

Short summary description DELL TL1000 Storage auto loader & library Tape Cartridge:

DELL TL1000, Storage auto loader & library, Tape Cartridge, 1U, Serial Attached SCSI (SAS), LTO-4, LTO-5, LTO-6, PVTL100001

Long summary description DELL TL1000 Storage auto loader & library Tape Cartridge:

DELL TL1000. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 1U. Maximum supported storage capacity: 22.5 TB. Weight: 13 kg. Dimensions (WxDxH): 445 x 850 x 44 mm

Reasons to buy
The Story
Specs
Recommended products
Distributors
Loading...
Disclaimer DELL TL1000 Storage auto loader & library Tape Cartridge 1000-9391:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.