location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv SwitchView OSD KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SwitchView OSD KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10085BND1-202/PROMO1
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:05:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vertiv SwitchView OSD KVM switch :
The long product name of Vertiv SwitchView OSD KVM switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Avocent SwitchView OSD - Monitor/keyboard/mouse switch - 8 ports
More>>>
Vertiv SwitchView OSD KVM switch:
The official description of Vertiv SwitchView OSD KVM switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Control all of your servers using one set of peripherals with Avocent`s most economical eight port KVM switch. On-screen display and multi-level security make the SWITCHVIEW OSD a powerful tool for small businesses who need multi-server control. Control up to eight servers using a simple hot-key sequence or through the easy-to-use pop-up menu system! SWITCHVIEW OSD`s powerful on-screen display takes the guess work out of server identification and selection. No more complicated server addresses and locations to memorize. Give your servers names that are meaningful to you, then just select one from the OSD menu. Secondary menus let you configure and initiate channel scanning and other system features.

Short summary description Vertiv SwitchView OSD KVM switch:
This short summary of the Vertiv SwitchView OSD KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv SwitchView OSD KVM Switch, 1600 x 1200 pixels

Long summary description Vertiv SwitchView OSD KVM switch:
This is an auto-generated long summary of Vertiv SwitchView OSD KVM switch based on the first three specs of the first five spec groups.

Vertiv SwitchView OSD KVM Switch. Maximum resolution: 1600 x 1200 pixels, Video bandwidth: 85 Hz. Weight: 1.91 kg. Dimensions (WxDxH): 437 x 165.1 x 45 mm, Compatibility: IBM PC/AT, PS/2, Compliance industry standards: UL 1950, CSA C22.2 No. 950, EN60950

Performance
Maximum resolution *
1600 x 1200 pixels
Video bandwidth
85 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 50 °C
Weight & dimensions
Weight
1.91 kg
Other features
I/O ports
VGA, SVGA, XGA, XVGA-II, PS/2
Dimensions (WxDxH)
437 x 165.1 x 45 mm
Compatibility
IBM PC/AT, PS/2
Compliance industry standards
UL 1950, CSA C22.2 No. 950, EN60950
Ports quantity
8
Brand Image Product code Product Stock Price from
Sweex

Sweex 4 Port KVM Switch + 4 Cables
(show image)
TA000020 4 Port KVM Switch + 4 Cables 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex 2 Port KVM Switch + 2 Cables
(show image)
TA000010 2 Port KVM Switch + 2 Cables 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex 4 Port USB KVM Switch + 4 Cables
(show image)
TA000030 4 Port USB KVM Switch + 4 Cables 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv SwitchView OSD KVM switch Vertiv SwitchView OSD KVM switch
(show image)
10085-202 SwitchView OSD KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Omniview Pro2 Series 8-Port KVM switch Rack mounting
(show image)
F1DA108TEA Omniview Pro2 Series 8-Port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Omniview Pro2 Series 4-Port KVM switch
(show image)
F1DA104TEA Omniview Pro2 Series 4-Port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)