location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 124A Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
124A Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6000A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160412412 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 563688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Apr 2024 04:41:49
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Dec 2021
Product end of life date
Bullet Points HP 124A Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HP ColorSphere toner produces sharp blacks and a dynamic range of bright, brilliant colour. And with reliable HP Colour LaserJet toner cartridge technology, photo-quality business printing is fast, simple and hassle-free.
  • - HP Smart technology is tuned to the unique properties of HP's ColorSphere toner, enabling the toner cartridges and the printer to trigger adjustments that optimise print quality and reliability[1]. Hassle-free results save time and provide value.
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 124A Black Original LaserJet Toner Cartridge :
The long product name of HP 124A Black Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

124A Black Original LaserJet Toner Cartridge
More>>>
HP 124A Black Original LaserJet Toner Cartridge:
The official description of HP 124A Black Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP 124 LaserJet Printing Supplies with HP ColorSphere toner are tuned with the printing system to optimise quality and reliability for brilliant, photo-quality printing.

Short summary description HP 124A Black Original LaserJet Toner Cartridge:
This short summary of the HP 124A Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 124A Black Original LaserJet Toner Cartridge, 2500 pages, Black, 1 pc(s)

Long summary description HP 124A Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 124A Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 124A Black Original LaserJet Toner Cartridge. Black toner page yield: 2500 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP 124 toner cartridges work with: HP LaserJet 1600, 2600, 2605, CM1015, CM1017
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Black toner page yield *
2500 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
Q6000A
Recycled material percentage
20%
Country of origin
Japan
HP segment
Enterprise
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
410 mm
Depth
92 mm
Height
109 mm
Weight
700 g
Package width
410 mm
Package depth
109 mm
Package height
92 mm
Package weight
1 kg
Technical details
Box contents
Toner cartridge; Recycling guide
Maximum number of stacking cartons
20 pc(s)
Master (outer) cases per pallet layer (EU)
19 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet gross width
116.5 cm
Pallet gross length
98 cm
Pallet gross height
96.4 cm
Pallet gross weight
122 g
Pallet weight (EU)
97 g
Layers per pallet
5 pc(s)
Master (outer) cases per pallet layer
24 pc(s)
Master (outer) cases per pallet (EU)
19 pc(s)
Master (outer) cases per pallet
120 pc(s)
Products per pallet
120 pc(s)
Products per pallet (EU)
95 pc(s)
Other features
Pallet dimensions (W x D x H)
1165 x 980 x 964 mm
Print technology
Laser printing
Stacking number for pallet
4 pc(s)
Pallet size (EU)
1200 x 760 x 964 mm
Brand Image Product code Product Stock Price from
MM 15012UK toner cartridge 1 pc(s) Black MM 15012UK toner cartridge 1 pc(s) Black
(show image)
15012UK 15012UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 124A (Q6000A) / Canon CRT-707B (9424A004) - For HP Color LaserJet / Canon LBP toner cartridge 1 pc(s) MM Black Laser Toner - HP 124A (Q6000A) / Canon CRT-707B (9424A004) - For HP Color LaserJet / Canon LBP toner cartridge 1 pc(s)
(show image)
15012DK Black Laser Toner - HP 124A (Q6000A) / Canon CRT-707B (9424A004) - For HP Color LaserJet / Canon LBP 0.00
(excl. VAT)
0 (incl. VAT)
Imation

Imation 27369 toner cartridge Black
(show image)
27369 27369 0.00
(excl. VAT)
0 (incl. VAT)
V7 V72600B toner cartridge Black V7 V72600B toner cartridge Black
(show image)
V72600B V72600B 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE Compatible to HEWLETT PACKARD Color LaserJet CM1015 / 1600 / 2600N / 2605, black, ca. 2.500 Pages
(show image)
16.10.1109 Compatible to HEWLETT PACKARD Color LaserJet CM1015 / 1600 / 2600N / 2605, black, ca. 2.500 Pages 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Cartridge
(show image)
629401 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
Polska 2 distributor(s)
México 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Norway 1 distributor(s)
United States 2 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)
Singapore 1 distributor(s)
Disclaimer HP 124A Black Original LaserJet Toner Cartridge:
Disclaimer

[1]Using genuine HP supplies ensures availability of all HP printing features.