location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion dv6640et Intel® Core™2 Duo T7250 Laptop 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB HDD NVIDIA® GeForce® 8400M GS Windows Vista Home Premium Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dv6700
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dv6640et
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV257EAR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2022 08:34:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pavilion dv6640et Intel® Core™2 Duo T7250 Laptop 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB HDD NVIDIA® GeForce® 8400M GS Windows Vista Home Premium Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™2 Duo T7250 2 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM 667 MHz
  • - 160 GB HDD DVD Super Multi DL
  • - NVIDIA® GeForce® 8400M GS
  • - Ethernet LAN 10,100 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 90 W
  • - Windows Vista Home Premium 32-bit
Long product name HP Pavilion dv6640et Intel® Core™2 Duo T7250 Laptop 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB HDD NVIDIA® GeForce® 8400M GS Windows Vista Home Premium Silver :
The long product name of HP Pavilion dv6640et Intel® Core™2 Duo T7250 Laptop 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB HDD NVIDIA® GeForce® 8400M GS Windows Vista Home Premium Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo T7250 (2.0GHz, 2MB), 15.4" WXGA HD BrightView Widescreen (1280 x 800), 1GB (2 x 512MB), 160GB 5400 rpm, Super Multi DVD-RW DL, NVIDIA GeForce 8400M GS, 802.11a/b/g, Bluetooth, 56K modem, webcam, Windows Vista Home Premium 32
More>>>
HP Pavilion dv6640et Intel® Core™2 Duo T7250 Laptop 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB HDD NVIDIA® GeForce® 8400M GS Windows Vista Home Premium Silver:
The official description of HP Pavilion dv6640et Intel® Core™2 Duo T7250 Laptop 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB HDD NVIDIA® GeForce® 8400M GS Windows Vista Home Premium Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wrapped up in the HP Imprint finish, this sleek and shiny notebook will look good at home or on the road. All the power of a desktop, with all the convenience of a notebook PC at a price that’s right.

Short summary description HP Pavilion dv6640et Intel® Core™2 Duo T7250 Laptop 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB HDD NVIDIA® GeForce® 8400M GS Windows Vista Home Premium Silver:
This short summary of the HP Pavilion dv6640et Intel® Core™2 Duo T7250 Laptop 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB HDD NVIDIA® GeForce® 8400M GS Windows Vista Home Premium Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion dv6640et, Intel® Core™2 Duo, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 160 GB

Long summary description HP Pavilion dv6640et Intel® Core™2 Duo T7250 Laptop 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB HDD NVIDIA® GeForce® 8400M GS Windows Vista Home Premium Silver:
This is an auto-generated long summary of HP Pavilion dv6640et Intel® Core™2 Duo T7250 Laptop 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB HDD NVIDIA® GeForce® 8400M GS Windows Vista Home Premium Silver based on the first three specs of the first five spec groups.

HP Pavilion dv6640et. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: T7250, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 8400M GS. Operating system installed: Windows Vista Home Premium. Product colour: Silver

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Touchscreen *
No
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T7250
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
800 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T7000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
35 W
Tcase
68 °C
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
160 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, MS PRO, Memory Stick (MS), SD, xD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 8400M GS
On-board graphics card *
No
Discrete graphics card *
Yes
On-board graphics card model *
Not available
Audio
Audio system
3D Sound Blaster Pro
Number of built-in speakers
2
Speakers manufacturer
Altec Lansing
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Ports & interfaces
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Software
Operating system architecture
32-bit
Operating system installed *
Windows Vista Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLA49
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
31728
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
AC adapter power
90 W
Security
Cable lock slot
Yes
Weight & dimensions
Width
357 mm
Depth
257 mm
Height (front)
2.54 cm
Height (rear)
3.96 cm
Weight *
2.86 kg
Other features
LightScribe
No
RJ-11 ports quantity
1