Fujitsu logo

Fujitsu Notebook backpack Davos 40.6 cm (16") Backpack case

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80905
Info modified on:
07 Feb 2020, 14:58:52
Warranty:
6 months bring in
Long product name Fujitsu Notebook backpack Davos 40.6 cm (16") Backpack case:

Notebook backpack Davos

Fujitsu Notebook backpack Davos 40.6 cm (16") Backpack case:

Sportivity and elegance combined in an attractive swiss design back pack
- made for 16“- and some 17“-Models
– Ergonomic, adaptable and reinforced shoulder belt
– shoulder belt contains compartment for mobile phone
- compartment for documents
– Color: red and black
– Material: 2520 Denier Nylon
– Inside space: (BxHxT) 260 x 285 x 60 mm

Short summary description Fujitsu Notebook backpack Davos 40.6 cm (16") Backpack case:

Fujitsu Notebook backpack Davos, Backpack case, 40.6 cm (16"), 1.3 kg

Long summary description Fujitsu Notebook backpack Davos 40.6 cm (16") Backpack case:

Fujitsu Notebook backpack Davos. Case type: Backpack case, Maximum screen size: 40.6 cm (16"). Weight: 1.3 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.