location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 32PF9976 32" Flat TV 81.3 cm (32") HD Silver 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32PF9976 32" Flat TV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32PF9976/12
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:08
The date of the most recent change of this product data-sheet in Icecat.
standard (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 32PF9976 32" Flat TV 81.3 cm (32") HD Silver 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 450 cd/m² 12 ms 800:1
  • - NTSC, PAL, SECAM
  • - 145 W
Long product name Philips 32PF9976 32" Flat TV 81.3 cm (32") HD Silver 450 cd/m² :
The long product name of Philips 32PF9976 32" Flat TV 81.3 cm (32") HD Silver 450 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32PF9976 32" Flat TV
More>>>
Philips 32PF9976 32" Flat TV 81.3 cm (32") HD Silver 450 cd/m²:
The official description of Philips 32PF9976 32" Flat TV 81.3 cm (32") HD Silver 450 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience the ultimate flat TV with premium picture quality from Pixel Plus and the latest plasma display technology, packed in a stunning, design. It is the ideal centrepiece for your home entertainment set up.

Features:
Pixel Plus
Digital Natural Motion
Digital Crystal Clear
Easy Tune
Virtual Dolby Surround
Active Control
Easy Link

Short summary description Philips 32PF9976 32" Flat TV 81.3 cm (32") HD Silver 450 cd/m²:
This short summary of the Philips 32PF9976 32" Flat TV 81.3 cm (32") HD Silver 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 32PF9976 32" Flat TV, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Silver

Long summary description Philips 32PF9976 32" Flat TV 81.3 cm (32") HD Silver 450 cd/m²:
This is an auto-generated long summary of Philips 32PF9976 32" Flat TV 81.3 cm (32") HD Silver 450 cd/m² based on the first three specs of the first five spec groups.

Philips 32PF9976 32" Flat TV. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 12 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 16:9. Product colour: Silver

Display
Display diagonal *
81.3 cm (32")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
450 cd/m²
Response time
12 ms
Contrast ratio (typical) *
800:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display resolution *
1366 x 768 pixels
TV tuner
Analog signal format system *
NTSC, PAL, SECAM
Audio
Audio system
Virtual dolby surround
Design
Product colour *
Silver
Performance
Teletext
1200 pages
Power
Power consumption (typical) *
145 W
Weight & dimensions
Weight (without stand)
20 kg
Other features
I/O ports
Aerial input (75 Ohm) Ext1 Scart: Audio L/R, CVBS in/out, RGB Ext2 Scart: Audio L/R, CVBS in/out, RGB, Y/C Ext3 Scart: Audio L/R, CVBS in/out Ext4: DVI with HDCP, VGA PC-in, YPbPr Audio L/R out Subwoofer out Centre speaker connection in
Speakers
2x15W
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 04:37:24
Uk has collected 2 expert reviews for Philips 32PF9976 32" Flat TV 81.3 cm (32") HD Silver 450 cd/m² but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%