location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Aiwa Miniset JAX-N77 250 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aiwa Check ‘Aiwa’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Miniset JAX-N77
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JAXN77
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘Aiwa’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Aiwa: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:04:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Aiwa Miniset JAX-N77 250 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 250 W
  • - Optical disc player Cassette deck
  • - MP3 playback
  • - Equalizer Bass adjustment
Long product name Aiwa Miniset JAX-N77 250 W :
The long product name of Aiwa Miniset JAX-N77 250 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Miniset JAX-N77, 250w, tuner fm/am
More>>>
Short summary description Aiwa Miniset JAX-N77 250 W:
This short summary of the Aiwa Miniset JAX-N77 250 W data-sheet is auto-generated and uses the product title and the first six key specs.

Aiwa Miniset JAX-N77, 2 deck(s), 3 discs, 250 W, 250 W, 19.5 kg, 280 x 325 x 425 mm

Long summary description Aiwa Miniset JAX-N77 250 W:
This is an auto-generated long summary of Aiwa Miniset JAX-N77 250 W based on the first three specs of the first five spec groups.

Aiwa Miniset JAX-N77. Number of decks: 2 deck(s), Number of optical discs: 3 discs. RMS rated power: 250 W, Peak Music Power Output (PMPO): 250 W. Weight: 19.5 kg. Dimensions (WxDxH): 280 x 325 x 425 mm, Speakers: 3-way bass reflex, Output power description: 125w x 2

Brand Image Product code Product Stock Price from
Aiwa

Aiwa MINISET JAX-N5
(show image)
JAXN5 MINISET JAX-N5 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa MINISET JAX-N 3 40 W
(show image)
JAXN3 MINISET JAX-N 3 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa MINISET JAX-N 1 15 W
(show image)
JAXN1 MINISET JAX-N 1 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa MINISET JAX-N 10 30 W
(show image)
JAXN10 MINISET JAX-N 10 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa MINISET JAX-N 30 80 W
(show image)
JAXN30 MINISET JAX-N 30 0.00
(excl. VAT)
0 (incl. VAT)