location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC Camera GZ-MC 500 1.33 MP CMOS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Camera GZ-MC 500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GZ-MC500
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26977
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2018 21:04:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JVC Camera GZ-MC 500 1.33 MP CMOS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.33 MP CMOS 25.4 / 4.5 mm (1 / 4.5")
  • - Optical zoom: 10x Digital zoom: 200x
  • - LCD 4.57 cm (1.8")
Long product name JVC Camera GZ-MC 500 1.33 MP CMOS :
The long product name of JVC Camera GZ-MC 500 1.33 MP CMOS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Camera GZ-MC 500
More>>>
Short summary description JVC Camera GZ-MC 500 1.33 MP CMOS:
This short summary of the JVC Camera GZ-MC 500 1.33 MP CMOS data-sheet is auto-generated and uses the product title and the first six key specs.

JVC Camera GZ-MC 500, 1.33 MP, CMOS, 25.4 / 4.5 mm (1 / 4.5"), 4.57 cm (1.8"), LCD

Long summary description JVC Camera GZ-MC 500 1.33 MP CMOS:
This is an auto-generated long summary of JVC Camera GZ-MC 500 1.33 MP CMOS based on the first three specs of the first five spec groups.

JVC Camera GZ-MC 500. Total megapixels: 1.33 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 4.5 mm (1 / 4.5"). Optical zoom: 10x, Digital zoom: 200x, Focal length range: 3.2 - 32 mm. Camera shutter speed: 1/2 - 1/4000, 1/2 - 1/500 s. Display diagonal: 4.57 cm (1.8"), Display: LCD. Resolution: 960 x 720 pixels, Media types supported: Microdrive(R), CompactFlash Type II card, SD Memory Card, Interface: USB 2.0/1.1

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:08:20
Uk has collected 17 expert reviews for JVC Camera GZ-MC 500 1.33 MP CMOS and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
T3.com
Updated:
2011-07-31 20:07:52
While some manufacturers are struggling to produce even a basic memory-card camcorder, JVC is racing ahead with the first ever 3CCD tape-free model. Just as the earlier MC200 proved to be a true palmcorder, so too does the MC500, with the screen and...
80%
pcpro.co.uk
Updated:
2011-07-31 20:08:01
You still pay a premium for the Microdrive recording system, but the massive improvements to image quality make this the first true crossover between camera and camcorder. When PC Pro took its first look at JVCs Everio range, we were impressed by the...
83%
EISA.eu
Updated:
2011-07-31 20:08:20
The Everio GZ-MC500 is another miniature marvel from JVC. It captures images, sound and stills not onto tape, but into a Micro drive hard-disk, which is cleverly located, alongside the battery, in the units adjustable-angle handgrip. Thats just one of...
0%
goodgearguide.com.au
Updated:
2011-11-07 19:53:39
The JVC GZ-MC500 looks like a spy camera, with matte black steel construction, an integrated flash and a rotating grip, allowing the camera section to move 45 degrees up and 45 degrees down. It fits snugly into the hand, with limited controls laid out...
70%
theglobeandmail.com
Updated:
2014-04-10 04:48:33
SAN FRANCISCO ? Gadgets have been getting smaller as they get better, and such is certainly the case with video cameras, whose heft has dropped dramatically over the years. But theres such a thing as TOO small, as I found with the powerful but pint-si...
0%
thelobeandmail.com
Updated:
2011-07-31 20:07:18
SAN FRANCISCO ? Gadgets have been getting smaller as they get better, and such is certainly the case with video cameras, whose heft has dropped dramatically over the years. But theres such a thing as TOO small, as I found with the powerful but pint-si...
0%
easycamcorders.com
Updated:
2011-07-31 20:07:38
The imager system is composed of three 1/4.5" CCDs ? each boasting a 1.33 MP count. These specs alone make the GZ-MC500 an intimidating cam, trumping the best consumer Panasonics and Sonys (single-chip camcorders not withstanding), and pitting it in an...
0%
luminous-landscape.com
Updated:
2014-04-10 04:48:33
JVC-GC-MC500U Is That a Video Camera in Your PocketOr is Your Camera Bag Just Full? This is a mini-review of the JVC-MC500, a 3-CCD camcorder that weighs just 400gms (under 1lb), and which fits in the palm of one hand. While there are other tiny camco...
0%
Brand Image Product code Product Stock Price from
JVC

JVC Camera GR-D53 0.8 MP CCD
(show image)
GR-D53 Camera GR-D53 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)