location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu CELSIUS R630 /2xXEON 3.60 2 MB/ 2GB ECC/WC REAL 800/ANAL.AUD.CAB./ Intel® Xeon® DDR2-SDRAM Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CELSIUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CELSIUS R630 /2xXEON 3.60 2 MB/ 2GB ECC/WC REAL 800/ANAL.AUD.CAB./
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:BNL-680215-001
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72589
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu CELSIUS R630 /2xXEON 3.60 2 MB/ 2GB ECC/WC REAL 800/ANAL.AUD.CAB./ Intel® Xeon® DDR2-SDRAM Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation 560 W
  • - Intel® Xeon® 3.6 GHz
  • - 2 GB DDR2-SDRAM
More>>>
Short summary description Fujitsu CELSIUS R630 /2xXEON 3.60 2 MB/ 2GB ECC/WC REAL 800/ANAL.AUD.CAB./ Intel® Xeon® DDR2-SDRAM Workstation:
This short summary of the Fujitsu CELSIUS R630 /2xXEON 3.60 2 MB/ 2GB ECC/WC REAL 800/ANAL.AUD.CAB./ Intel® Xeon® DDR2-SDRAM Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu CELSIUS R630 /2xXEON 3.60 2 MB/ 2GB ECC/WC REAL 800/ANAL.AUD.CAB./, 3.6 GHz, Intel® Xeon®, 2 GB, DDR2-SDRAM

Long summary description Fujitsu CELSIUS R630 /2xXEON 3.60 2 MB/ 2GB ECC/WC REAL 800/ANAL.AUD.CAB./ Intel® Xeon® DDR2-SDRAM Workstation:
This is an auto-generated long summary of Fujitsu CELSIUS R630 /2xXEON 3.60 2 MB/ 2GB ECC/WC REAL 800/ANAL.AUD.CAB./ Intel® Xeon® DDR2-SDRAM Workstation based on the first three specs of the first five spec groups.

Fujitsu CELSIUS R630 /2xXEON 3.60 2 MB/ 2GB ECC/WC REAL 800/ANAL.AUD.CAB./. Processor frequency: 3.6 GHz, Processor family: Intel® Xeon®. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Power supply: 560 W. Product type: Workstation. Weight: 20 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor model *
Unspecified
Processor frequency *
3.6 GHz
Processor front side bus
800 MHz
Memory
Internal memory *
2 GB
Maximum internal memory *
16 GB
Internal memory type
DDR2-SDRAM
Cache internal
2 MB
Storage
HDD capacity
294 GB
Graphics
Maximum graphics card memory
0.64 GB
Ports & interfaces
I/O ports
Front: 2x USB 1x headphone out 1x microphone in 1x Firewire Rear: 1x serial 1x parallel 1x mouse 1x keyboard 4x USB 1x line in 1x headphone out 1x microphone in 1x S/PDIF out 1x LAN RJ45 1x Firewire
Performance
Motherboard chipset
Intel® E7525
Product type *
Workstation
Software
Compatible operating systems
Microsoft Windows XP Professional
Bundled software
Drivers and Utility CD manuals, drivers and utilities, DeskView, F-Secure virus scanner
Power
Power supply *
560 W
Weight & dimensions
Width *
205 mm
Depth *
565 mm
Height *
445 mm
Weight *
20 kg
Packaging content
Display included *
No
Other features
Video adapter, bus
PCI Express
Storage drive controller
2Ch U320 SCSI
Diskette drive memory
1.44 MB
Form factor
Tower