HPE logo

HPE ProLiant DL380 G5 server Rack (2U) Intel® Xeon® 5000 Sequence 5160 3 GHz 2 GB DDR2-SDRAM 800 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157148
Info modified on:
19 Jul 2024, 20:16:06
Warranty:
3 year Parts, 3 year Labor, 3-year on-site support
Long product name HPE ProLiant DL380 G5 server Rack (2U) Intel® Xeon® 5000 Sequence 5160 3 GHz 2 GB DDR2-SDRAM 800 W:

Intel Xeon 5160 (3.0GHz, 4MB), 2GB DDR2 SDRAM, Smart Array P400/256MB, 800W PS, Refurbished

Short summary description HPE ProLiant DL380 G5 server Rack (2U) Intel® Xeon® 5000 Sequence 5160 3 GHz 2 GB DDR2-SDRAM 800 W:

HPE ProLiant DL380 G5, 3 GHz, 5160, 2 GB, DDR2-SDRAM, 800 W, Rack (2U)

Long summary description HPE ProLiant DL380 G5 server Rack (2U) Intel® Xeon® 5000 Sequence 5160 3 GHz 2 GB DDR2-SDRAM 800 W:

HPE ProLiant DL380 G5. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 3 GHz, Processor model: 5160. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN. Power supply: 800 W. Chassis type: Rack (2U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.