location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu MEMORYBIRD P 512MB USB flash drive 0.512 GB USB Type-A 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MEMORYBIRD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MemoryBird P 512MB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F6046-L512
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu MEMORYBIRD P 512MB USB flash drive 0.512 GB USB Type-A 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.512 GB USB Type-A 2.0
  • - Read speed: 8 MB/s Write speed: 7 MB/s
  • - Form factor: Other
  • - Black
Warranty: 6 months bring in
Long product name Fujitsu MEMORYBIRD P 512MB USB flash drive 0.512 GB USB Type-A 2.0 Black :
The long product name of Fujitsu MEMORYBIRD P 512MB USB flash drive 0.512 GB USB Type-A 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MemoryBird P 512MB
More>>>
Fujitsu MEMORYBIRD P 512MB USB flash drive 0.512 GB USB Type-A 2.0 Black:
The official description of Fujitsu MEMORYBIRD P 512MB USB flash drive 0.512 GB USB Type-A 2.0 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For more independent working and to transfer, carry or store easily data in the office or on trips Fujitsu Siemens Computers offers the MEMORYBIRD P. The “P” stands for Professional.

The professional MEMORYBIRD P is a high-class state of the art storage device, which can be used with any standard USB port. It is designed for both notebook and desktop users. It supports the latest USB 2.0 standard, which means you can work with data transfer speeds up to 8 MB/s reading and 7 MB/s writing. Additionally it offers all the benefits a professional memory stick can offer: booting from MEMORYBIRD P, SystemLock functionality and password protection.

Enhance your notebook storage capacities: whether for professional or personal use!

Short summary description Fujitsu MEMORYBIRD P 512MB USB flash drive 0.512 GB USB Type-A 2.0 Black:
This short summary of the Fujitsu MEMORYBIRD P 512MB USB flash drive 0.512 GB USB Type-A 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu MEMORYBIRD P 512MB, 0.512 GB, USB Type-A, 2.0, 8 MB/s, Other, Black

Long summary description Fujitsu MEMORYBIRD P 512MB USB flash drive 0.512 GB USB Type-A 2.0 Black:
This is an auto-generated long summary of Fujitsu MEMORYBIRD P 512MB USB flash drive 0.512 GB USB Type-A 2.0 Black based on the first three specs of the first five spec groups.

Fujitsu MEMORYBIRD P 512MB. Capacity: 0.512 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 8 MB/s, Write speed: 7 MB/s. Form factor: Other. Weight: 16 g. Product colour: Black

Performance
Capacity *
0.512 GB
Device interface *
USB Type-A
USB version *
2.0
Read speed
8 MB/s
Write speed
7 MB/s
Data retention
10 year(s)
Compatible operating systems
Microsoft Windows 98SE Microsoft Windows 2000 SP4 Microsoft Windows Me Microsoft Windows XP Linux (2.4 and higher)
Design
Form factor *
Other
Product colour *
Black
Security
Fingerprint reader
No
PIN-secured access
No
Password protection
No
Weight & dimensions
Weight
16 g
Operational conditions
Operating temperature (T-T)
0 - 50 °C