location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 37" Widescreen Flat TV 94 cm (37") Silver 1000 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
37" Widescreen Flat TV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
37PF9946/12 show
Show alternative article codes used in the online market place
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98825
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 37" Widescreen Flat TV 94 cm (37") Silver 1000 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 94 cm (37") Plasma
  • - 852 x 480 pixels 16:9
  • - 1000 cd/m² 3000:1
  • - NTSC, PAL, SECAM
  • - 200 W
Long product name Philips 37" Widescreen Flat TV 94 cm (37") Silver 1000 cd/m² :
The long product name of Philips 37" Widescreen Flat TV 94 cm (37") Silver 1000 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

37" Widescreen Flat TV
More>>>
Philips 37" Widescreen Flat TV 94 cm (37") Silver 1000 cd/m²:
The official description of Philips 37" Widescreen Flat TV 94 cm (37") Silver 1000 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An elegantly designed TV that delivers best-in-class picture quality for your home entertainment set up.

Vivid, natural and razor sharp images
Enhanced-definition plasma WVGA display, 852x480p
Digital Crystal Clear provides vivid cinema-like images
Progressive Scan for razor sharp and flicker free images
Active Control with Light Sensor optimises picture quality

Superb sound reproduction
Virtual Dolby Surround for a cinema-like audio experience

Multi-purpose convenience
PC input lets you also use your TV as a PC monitor
View PC content in a second window on your TV
Twin page teletext allows simultaneous viewing of two pages
10 pages Smart Text for fast access to teletext.

Short summary description Philips 37" Widescreen Flat TV 94 cm (37") Silver 1000 cd/m²:
This short summary of the Philips 37" Widescreen Flat TV 94 cm (37") Silver 1000 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 37" Widescreen Flat TV, 94 cm (37"), 852 x 480 pixels, Plasma, Silver

Long summary description Philips 37" Widescreen Flat TV 94 cm (37") Silver 1000 cd/m²:
This is an auto-generated long summary of Philips 37" Widescreen Flat TV 94 cm (37") Silver 1000 cd/m² based on the first three specs of the first five spec groups.

Philips 37" Widescreen Flat TV. Display diagonal: 94 cm (37"), Display resolution: 852 x 480 pixels, Display technology: Plasma, Display brightness: 1000 cd/m², Contrast ratio (typical): 3000:1, Native aspect ratio: 16:9. Product colour: Silver

Display
Display diagonal *
94 cm (37")
Display technology *
Plasma
Native aspect ratio *
16:9
Display brightness *
1000 cd/m²
Contrast ratio (typical) *
3000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display resolution *
852 x 480 pixels
TV tuner
Analog signal format system *
NTSC, PAL, SECAM
Auto channel search
Yes
Audio
RMS rated power *
30 W
Audio system
Virtual Dolby Surround
Design
Product colour *
Silver
Performance
Teletext
10 pages
Ports & interfaces
PC in (D-Sub) *
Yes
Composite video in
1
Audio (L/R) in
2
Headphone outputs
1
SCART ports quantity
2
RF ports quantity
1
S-Video inputs quantity
1
AC (power) in
Yes
Power
Power consumption (typical) *
200 W
Power consumption (standby) *
4 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (without stand)
1130 mm
Depth (without stand)
85 mm
Height (without stand)
600 mm
Weight (without stand)
30 kg
Packaging content
Remote control included
Yes
Brand Image Product code Product Stock Price from
Philips 42" Plasma Monitor 106.7 cm (42") 1000 cd/m² Philips 42" Plasma Monitor 106.7 cm (42") 1000 cd/m²
(show image)
BDH4211/00 42" Plasma Monitor
Philips 50" Pixel Plus 2 Flat TV 127 cm (50") 900 cd/m² Philips 50" Pixel Plus 2 Flat TV 127 cm (50") 900 cd/m²
(show image)
50PF9966/12 50" Pixel Plus 2 Flat TV
Country Distributor
United Kingdom 1 distributor(s)