JVC logo

JVC Camera GR-D93 1.3 MP CCD

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17906
Info modified on:
04 Apr 2019, 05:02:55
Long product name JVC Camera GR-D93 1.3 MP CCD:

Camera GR-D93

Short summary description JVC Camera GR-D93 1.3 MP CCD:

JVC Camera GR-D93, 1.3 MP, CCD, 25.4 / 4 mm (1 / 4"), LCD

Long summary description JVC Camera GR-D93 1.3 MP CCD:

JVC Camera GR-D93. Total megapixels: 1.3 MP, Sensor type: CCD, Optical sensor size: 25.4 / 4 mm (1 / 4"). Optical zoom: 10x, Digital zoom: 700x. Display: LCD. Playback zoom (max): 70x. Bundled software: ImageMixer

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.