location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 42" PixelPlus2 LCD TV 106.7 cm (42") HD Black 400 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42" PixelPlus2 LCD TV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42PF9986/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895820455
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110510
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 42" PixelPlus2 LCD TV 106.7 cm (42") HD Black 400 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 106.7 cm (42") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 400 cd/m² 12 ms 500:1
  • - NTSC, PAL, SECAM
  • - VESA mounting
  • - 154 W
Long product name Philips 42" PixelPlus2 LCD TV 106.7 cm (42") HD Black 400 cd/m² :
The long product name of Philips 42" PixelPlus2 LCD TV 106.7 cm (42") HD Black 400 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

42" PixelPlus2 LCD TV
More>>>
Philips 42" PixelPlus2 LCD TV 106.7 cm (42") HD Black 400 cd/m²:
The official description of Philips 42" PixelPlus2 LCD TV 106.7 cm (42") HD Black 400 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy the ultimate viewing experience as Ambilight and Pixel Plus 2 elevate picture quality to a new level. Unprecedented viewing comfort, LCD technology and invisible flat NXT™ speakers are combined in a daring and innovative design.

Be an eyewitness
- High definition LCD WXGA display, resolution 1366 x 768p.
- Pixel Plus 2 technology delivers more vivid details.
- Digital Natural Motion produces smooth, judder free images.
- Active Control with Light Sensor optimises picture quality.

Add a new dimension to your viewing
- Full colour ambient lighting enhances the viewing experience.

True beauty lies in the details
- 2 integrated NXT™ Monolith speakers with amazing performance.

Multi-purpose convenience
- Dual-screen with 2 tuners splits the TV screen in 2 pictures.
- 1200 page Hypertext for instant fast access to teletext.

Advanced connection to your audio/video products
- DVI-I provides the best picture and flexible connectivity

Benefits:
- Picture enhancement: Pixel Plus II™, Digital Crystal Clear, Progressive scan, 3D combfilter, Active Control & Light sensor, Digital Natural Motion, Jagged line suppression, Movie plus, Widescreen plus.
- Ambilight Features: Auto adaptive to video content, Full operation in standby.
- Sound enhancement: Auto volume leveller, Digital signal processing, Dynamic bass enhancement, Graphic equaliser, Smart sound.
- Ease of installation: Auto programme naming, Automatic Channel Install (ACI), Automatic.
- Ease of Use: 9 channel smart surf list, Back lighted top controls, Controls with proximity sensor, On screen display, Program list, Smart picture control, Smart sound control.
- Screen format adjustments: 6 widescreen modes, Auto format, Subtitle and heading shift.

Short summary description Philips 42" PixelPlus2 LCD TV 106.7 cm (42") HD Black 400 cd/m²:
This short summary of the Philips 42" PixelPlus2 LCD TV 106.7 cm (42") HD Black 400 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 42" PixelPlus2 LCD TV, 106.7 cm (42"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Philips 42" PixelPlus2 LCD TV 106.7 cm (42") HD Black 400 cd/m²:
This is an auto-generated long summary of Philips 42" PixelPlus2 LCD TV 106.7 cm (42") HD Black 400 cd/m² based on the first three specs of the first five spec groups.

Philips 42" PixelPlus2 LCD TV. Display diagonal: 106.7 cm (42"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 400 cd/m², Response time: 12 ms, Contrast ratio (typical): 500:1, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
106.7 cm (42")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
400 cd/m²
Response time
12 ms
Progressive scan
Yes
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Comb filter
3D
Display resolution *
1366 x 768 pixels
Viewable size diagonal
107 cm
TV tuner
Analog signal format system *
NTSC, PAL, SECAM
Channels quantity
100 channels
Auto channel search
Yes
Supported TV bands
VHF, UHF, Hyperband
Audio
Audio system
Virtual Dolby Surround
Design
Product colour *
Black
VESA mounting *
Yes
Performance
Teletext
1200 pages
Plug and Play
Yes
Child lock
Yes
Management features
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
154 W
Power consumption (standby) *
1.3 W
Weight & dimensions
Width (without stand)
1238 mm
Depth (without stand)
96 mm
Height (without stand)
755 mm
Weight (without stand)
35 kg
Package dimensions (WxDxH)
1300 x 325 x 930 mm
Packaging data
Package weight
47 kg
Packaging content
Remote control included
Yes
Other features
Teletext level
2.5
Power requirements
220-240V; 50Hz
Operating relative humidity (H-H)
5 - 40%
Display
LCD TFT
I/O ports
Aerial in (75 Ohm) SCART1: Audio L/R, CVBS in/out, RGB Scart2: Audio L/R, CVBS in/out, RGB, Y/C SCART3: Audio L/R, CVBS in, CVBS in/out Ext 4: DVI Audio L/R out Subwoofer out
Speakers
3
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 18:27:21
Uk has collected 2 expert reviews for Philips 42" PixelPlus2 LCD TV 106.7 cm (42") HD Black 400 cd/m² and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Brand Image Product code Product Stock Price from
Philips 32PF9966 32" KTV LCD 81.3 cm (32") HD 600 cd/m² Philips 32PF9966 32" KTV LCD 81.3 cm (32") HD 600 cd/m²
(show image)
32PF9966/10 32PF9966 32" KTV LCD
Philips 32PF5320/10 TV 81.3 cm (32") Full HD Silver 500 cd/m² Philips 32PF5320/10 TV 81.3 cm (32") Full HD Silver 500 cd/m²
(show image)
32PF5320/10 32PF5320/10