Fujitsu logo

Fujitsu CELSIUS R630 /XEON 3.60/2GB ECC/ Q FX 3400/ANAL.AUD.CAB./DVD+-R/+-RW D Intel® Xeon® DDR2-SDRAM Workstation

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86678
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu CELSIUS R630 /XEON 3.60/2GB ECC/ Q FX 3400/ANAL.AUD.CAB./DVD+-R/+-RW D Intel® Xeon® DDR2-SDRAM Workstation:

Fujitsu CELSIUS R630 /XEON 3.60/2GB ECC/ Q FX 3400/ANAL.AUD.CAB./DVD+-R/+-RW D, 3.6 GHz, Intel® Xeon®, 2 GB, DDR2-SDRAM

Long summary description Fujitsu CELSIUS R630 /XEON 3.60/2GB ECC/ Q FX 3400/ANAL.AUD.CAB./DVD+-R/+-RW D Intel® Xeon® DDR2-SDRAM Workstation:

Fujitsu CELSIUS R630 /XEON 3.60/2GB ECC/ Q FX 3400/ANAL.AUD.CAB./DVD+-R/+-RW D. Processor frequency: 3.6 GHz, Processor family: Intel® Xeon®. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Power supply: 560 W. Product type: Workstation. Weight: 20 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.