HP logo

HP 230 SFF Intel® Xeon® E3 V3 Family E3-1225V3 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Workstation Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82736
Info modified on:
07 Mar 2024, 15:34:52
Long product name HP 230 SFF Intel® Xeon® E3 V3 Family E3-1225V3 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Workstation Black:

Intel Xeon E3-1225v3 (3.2GHz, 8MB), 4GB (2 x 2GB) DDR3, 1TB 7200 rpm SATA, SATA SuperMulti DVD-RW, Intel HD Graphics P4600, 14-in-1, Windows 7 Professional 64 / Windows 8 Pro 64

HP 230 SFF Intel® Xeon® E3 V3 Family E3-1225V3 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Workstation Black:

Affordable performance and flexibility, re-defined. Create a totally immersive work environment for those who demand reliability and performance on a budget. Designed for heavy 24x7x365 workloads, the HP Z230 delivers next-generation processor and graphics technologies in a redesigned, surprisingly capable small form factor.

Features

Windows 8 Pro or other operating systems available

Rock solid reliability, affordably priced
- Designed for heavy 24x7x365 workloads. The affordable HP Z230 Small Form Factor Workstation handles the demanding workloads of business applications.
- Gain peace of mind from our extreme test and validation processes with workstations designed for always-on environments.
- Control your environmental impact better than ever1 while lowering your total cost of ownership with a 92% efficient power supply and enhanced system reliability.
- Work smarter with your software tools. This HP workstation has earned a wide range of ISV certifications to deliver better, smarter performance.

The workstation that fits your workspace
- Engineered to impress. The redesigned HP Z230 Small Form Factor Workstation provides the capability and flexibility you demand in a 61% smaller form factor than the tower.
- Maintain impressive performance, greater storage capacity, more input/output ports and greater flexibility while retaining the same small form factor size.
- Save time with easy data transfers. Accommodate more storage devices with four total drive bays, including a 6,35 cm (2.5'') HD bay for high-performance solid state drives.
- Boost your storage performance with RAID, solid state drives, or get the best of both worlds by combining large hard drives with an optional solid state drive as a cache device.
- Optimize this workstation for peak performance. HP Performance Advisor helps you easily configure your system with the best settings designed for specific applications.

Totally immersive. Perfectly productive.
- Power to spare—and share. The latest Intel® Xeon® processors4 and rich graphics keep up with your work. Plug in and work on up to six displays.5 6
- Enjoy the latest in performance and energy efficiency from Intel’s next generation processor architecture.
- Keep more work front-and-center with support for up to six monitors. Choose between cost-effective integrated graphics and powerful 2D or 3D discrete graphics choices.5 6
- With HP RGS you can take your graphics intensive workstation applications wherever you go. Collaborate with colleagues around the office or around the world, in real time.

Short summary description HP 230 SFF Intel® Xeon® E3 V3 Family E3-1225V3 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Workstation Black:

HP 230 SFF, 3.2 GHz, Intel® Xeon® E3 V3 Family, 4 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description HP 230 SFF Intel® Xeon® E3 V3 Family E3-1225V3 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Workstation Black:

HP 230 SFF. Processor frequency: 3.2 GHz, Processor family: Intel® Xeon® E3 V3 Family, Processor model: E3-1225V3. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics P4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: Workstation. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.