location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 220 SFF Intel® Core™ i3 i3-3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
220 SFF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WM497ET-EX
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 278420
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 220 SFF Intel® Core™ i3 i3-3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black 240 W
  • - Intel® Core™ i3 i3-3240 3.4 GHz
  • - 4 GB DDR3-SDRAM 1600 MHz 2 x 2 GB
  • - 500 GB HDD DVD Super Multi Card reader integrated
  • - Intel® HD Graphics 2500
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Long product name HP 220 SFF Intel® Core™ i3 i3-3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Workstation Black :
The long product name of HP 220 SFF Intel® Core™ i3 i3-3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-3240 (3.4GHz, 3MB L3), 4GB DDR3, 500GB 7200 rpm SATA, SATA SuperMulti DVD±RW, Intel HD Graphics 2500, 22-in-1, Windows 7 Professional 64 / Windows 8 Pro 64
More>>>
HP 220 SFF Intel® Core™ i3 i3-3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Workstation Black:
The official description of HP 220 SFF Intel® Core™ i3 i3-3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get workstation performance with next-generation graphics at prices you’d expect from a desktop PC. Available as a Convertible Minitower or a Small Form Factor, HP offers the enterprise-class design that fits you best.

Features

Featuring Windows 7 Professional and/or other operating systems

Designed to fit your business
- Choose the expansive Convertible Minitower or the space-saving Small Form Factor design – both complete with tool-free chassis that make adding hard drives and upgrading memory a snap.
- Take advantage of world class architecture with the latest in connectivity for external storage devices and peripherals. Transfer data 10x faster than USB 2.0 ports with four integrated super-speed USB 3.0 ports.
- Business-built and environmentally aware – featuring a 90% efficient power supply, BFR/PVC free configurations and your choice of ENERGY STAR® qualified configurations.

High performance, no sweat
- Increase performance and reduce energy consumption with next-generation 22nm processors, including the Intel® Xeon® processor E3-1200v2 family and 3rd-generation Intel® Core™ processors.
- Give memory intensive applications a boost with 1600 MHz DDR3 memory technology and support for ECC memory configurations to help protect your data integrity.
- Keep going at a moment’s notice with Intel® Smart Response Technology, a disk cache solution that provides solid state drive like performance, faster boot up times and quick application responsiveness.
- Optimize your output with integrated HP Performance Advisor. Run reports, diagnose and fine-tune your workstation specific to your professional applications with just one click.

Next-generation graphics
- Take presentations to the next level and bring work to life with integrated Intel® HD Graphics.
- Access your high-performance 2D, 3D, video and media-rich applications regardless of where you are. Preinstalled HP Remote Graphics Software gives you the freedom to work remotely without skipping a beat.
- Be ready with the bandwidth you need for tomorrow’s generation of PCIe 3D graphics cards from NVIDIA and AMD the moment they’re available.

Short summary description HP 220 SFF Intel® Core™ i3 i3-3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Workstation Black:
This short summary of the HP 220 SFF Intel® Core™ i3 i3-3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 220 SFF, 3.4 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP 220 SFF Intel® Core™ i3 i3-3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Workstation Black:
This is an auto-generated long summary of HP 220 SFF Intel® Core™ i3 i3-3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Workstation Black based on the first three specs of the first five spec groups.

HP 220 SFF. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3240. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: Workstation

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
3rd gen Intel® Core™ i3
Processor model *
i3-3240
Processor cores
2
Processor threads
4
Processor frequency *
3.4 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-3200 Desktop Series
Processor codename
Ivy Bridge
Thermal Design Power (TDP)
55 W
Tcase
65.3 °C
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8
Number of processors installed
1
CPU multiplier (bus/core ratio)
34
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Maximum internal memory *
32 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory slots
4x DIMM
Memory clock speed
1600 MHz
ECC
Yes
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2500
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card ID
0x152
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Expansion slots
PCI Express x4 slots
1
PCI Express x16 slots
1
PCI slots
1
Design
Chassis type *
SFF
Design
Number of 3.5" bays
1
Number of 5.25" bays
1
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® C206
Audio system
HD
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel® Secure Key
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
CPU configuration (max)
1
Thermal solution specification
PCG 2011C
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
65690
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
240 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
338 mm
Depth *
381 mm
Height *
100 mm
Weight *
7.5 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Keyboard layout
QWERTY
Other features
Optical drives quantity
1