location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z1 AiO Intel® Core™ i3 i3-2120 68.6 cm (27") 2560 x 1440 pixels All-in-One workstation 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Wi-Fi 4 (802.11n) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Z1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AiO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WM427EA-EX
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 497645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:09:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Z1 AiO Intel® Core™ i3 i3-2120 68.6 cm (27") 2560 x 1440 pixels All-in-One workstation 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Wi-Fi 4 (802.11n) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One workstation Black 400 W
  • - Intel® Core™ i3 i3-2120 3.3 GHz
  • - 68.6 cm (27") Quad HD 2560 x 1440
  • - 2 GB DDR3-SDRAM 1600 MHz 1 x 2 GB
  • - 500 GB HDD DVD Super Multi Card reader integrated
  • - Intel® HD Graphics 2000
  • - 2 MP
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Windows 7 Professional 64-bit
Long product name HP Z1 AiO Intel® Core™ i3 i3-2120 68.6 cm (27") 2560 x 1440 pixels All-in-One workstation 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Wi-Fi 4 (802.11n) Black :
The long product name of HP Z1 AiO Intel® Core™ i3 i3-2120 68.6 cm (27") 2560 x 1440 pixels All-in-One workstation 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Wi-Fi 4 (802.11n) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-2120 (3.3GHz, 3MB L3), 2GB DDR3, 500GB SATA 7200 rpm, DVD+/-RW, Intel HD Graphics 2000, 802.11 b/g/n, Bluetooth, 2 MP webcam, 4-in-1, 27" WLED IPS (2560 x 1440), Windows 7 Professional 64
More>>>
HP Z1 AiO Intel® Core™ i3 i3-2120 68.6 cm (27") 2560 x 1440 pixels All-in-One workstation 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Wi-Fi 4 (802.11n) Black:
The official description of HP Z1 AiO Intel® Core™ i3 i3-2120 68.6 cm (27") 2560 x 1440 pixels All-in-One workstation 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Wi-Fi 4 (802.11n) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Introducing power without the tower. The new HP Z1 is the world’s first all-in-one workstation featuring a 68,6 cm (27") diagonal display that snaps open to let you swap out parts and make upgrades. No tools required]. Unleash your creativity with accelerated performance, 68,6 cm (27") LED-backlit display that supports over a billion colors, and HP’s world-class reliability. The HP Z1. Advanced design from A to Z.

Features

Featuring Genuine Windows 7 Professional and/or other operating systems

Open the display. Expand your potential.
- Get the simplicity of an all-in-one design, the power of a workstation, and the beauty of a 68,6 cm (27") display. Upgrade or add a hard drive, graphics card, or memory by snapping it open. And enjoy the control of easily swapping out parts on your own.
- With whisper quiet acoustics, you get high-performance with no distraction. Have face-to-face meetings and capture HD-quality video with the built-in HD webcam. Plus take advantage of SRS Premium Sound to give your work the high-quality audio it deserves.

Workstation performance without compromise.
- Get the only all-in-one workstation featuring a 68,6 cm (27") diagonal display with quad-core Intel® Xeon® processors. And stay one step ahead of your imagination.

High performance graphics. Incredible from every angle
- Use professional NVIDIA Quadro graphics for blazing fast rendering and performance, and spend more time being your creative best.
- See your work clearly on a 68,6 (27") diagonal LED-backlit IPS display that supports over a billion colors. With a wide, 178 degree viewing angle and an IPS panel, it’s professional any way you look at it.

Build the machine you want to drive.
- Choose from a variety of storage types, including 7.2K and 10K SATA, SSD, or optional RAID configurations. Always be confident you have the tools to get the job done.
- A professional workstation calls for a variety of I/O choices, including internal and external PCI Express slots, and USB 2.0 and 3.0 for blazing fast speeds.

World-class reliability from HP.
- We design systems to be fundamentally more reliable. Then we rigorously test and optimize components to ensure it. Whether it is graphics cards, memory, or operating systems, you’re able to focus on your projects, not your machine.
- With thoroughly tested and certified hardware and software combinations, you’ll enjoy peace of mind knowing the tools you demand will work when you need them.

Short summary description HP Z1 AiO Intel® Core™ i3 i3-2120 68.6 cm (27") 2560 x 1440 pixels All-in-One workstation 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Wi-Fi 4 (802.11n) Black:
This short summary of the HP Z1 AiO Intel® Core™ i3 i3-2120 68.6 cm (27") 2560 x 1440 pixels All-in-One workstation 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Wi-Fi 4 (802.11n) Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z1 AiO, 68.6 cm (27"), Quad HD, Intel® Core™ i3, 2 GB, 500 GB, Windows 7 Professional

Long summary description HP Z1 AiO Intel® Core™ i3 i3-2120 68.6 cm (27") 2560 x 1440 pixels All-in-One workstation 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Wi-Fi 4 (802.11n) Black:
This is an auto-generated long summary of HP Z1 AiO Intel® Core™ i3 i3-2120 68.6 cm (27") 2560 x 1440 pixels All-in-One workstation 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Wi-Fi 4 (802.11n) Black based on the first three specs of the first five spec groups.

HP Z1 AiO. Product type: All-in-One workstation. Display diagonal: 68.6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 3.3 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
Touchscreen *
No
Full HD
No
HD type *
Quad HD
LED backlight
Yes
Native aspect ratio
16:9
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
2nd gen Intel® Core™ i3
Processor model *
i3-2120
Processor cores
2
Processor threads
4
Processor frequency *
3.3 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Thermal Design Power (TDP)
65 W
PCI Express slots version
2.0
Processor socket
LGA 1155 (Socket H2)
Processor lithography
32 nm
Processor operating modes
64-bit
Bus type
DMI
Processor codename
Sandy Bridge
Processor series
Intel Core i3-2100 Desktop Series
FSB Parity
No
Maximum number of PCI Express lanes
16
Tcase
69.1 °C
CPU multiplier (bus/core ratio)
33
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
No
Memory types supported by processor
DDR3 1066/1333
Memory bandwidth supported by processor (max)
21 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
32 GB
Memory slots
4
Memory slots type
DIMM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 2 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Total HDDs capacity
500 GB
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2000
On-board graphics card base frequency
850 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
2
On-board graphics card ID
0x102
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Audio system
HD
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
DisplayPorts quantity
1
Headphone outputs
1
Microphone in
Yes
Firewire (IEEE 1394) ports
1
S/PDIF out port
Yes
Design
Product colour *
Black
Country of origin
China
Performance
Product type *
All-in-One workstation
Motherboard chipset
Intel® C206
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Wireless Display (Intel® WiDi)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX
CPU configuration (max)
1
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
53426
Power
AC adapter power
400 W
Weight & dimensions
Width (with stand)
660.4 mm
Depth (with stand)
419.1 mm
Height (with stand)
584.2 mm
Weight (with stand)
21.3 kg
Packaging content
Mouse included
No
Keyboard included
No
Other features
Storage drive interface
Serial ATA
Display included
Yes
Detachable display
No