location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks Ultrium 960 3U Storage drive Tape Cartridge LTO 400 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorageWorks
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Ultrium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultrium 960 3U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1595A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965904268
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77824
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 09:34:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE StorageWorks Ultrium 960 3U Storage drive Tape Cartridge LTO 400 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge Black
  • - Ultra320 LVD SCSI
  • - Data storage type: LTO 2:1 3U
  • - Native capacity: 400 GB Compressed capacity: 800 GB
Long product name HPE StorageWorks Ultrium 960 3U Storage drive Tape Cartridge LTO 400 GB :
The long product name of HPE StorageWorks Ultrium 960 3U Storage drive Tape Cartridge LTO 400 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP StorageWorks Ultrium 960 3U Rack-mounted Drive
More>>>
Short summary description HPE StorageWorks Ultrium 960 3U Storage drive Tape Cartridge LTO 400 GB:
This short summary of the HPE StorageWorks Ultrium 960 3U Storage drive Tape Cartridge LTO 400 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks Ultrium 960 3U, Storage drive, Tape Cartridge, Ultra320 LVD SCSI, 2:1, LTO, 3U

Long summary description HPE StorageWorks Ultrium 960 3U Storage drive Tape Cartridge LTO 400 GB:
This is an auto-generated long summary of HPE StorageWorks Ultrium 960 3U Storage drive Tape Cartridge LTO 400 GB based on the first three specs of the first five spec groups.

HPE StorageWorks Ultrium 960 3U. Product type: Storage drive, Media type: Tape Cartridge, Interface: Ultra320 LVD SCSI. Native capacity: 400 GB, Compressed capacity: 800 GB, Drive device, buffer size: 128 MB. Burst transfer rate: 320 MB/s, Drive device, transfer rate: 160 MB/s, Sustained data transfer rate (compressed): 160 MB/s. Weight: 14.4 kg. Dimensions (WxDxH): 427 x 584 x 132 mm, Track to track seek time: 53000 ms, Chassis type: 5.25"

Brand Image Product code Product Stock Price from
HP StoreEver 3U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge HP StoreEver 3U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
274338-B22 StoreEver 3U SCSI Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks LTO-1 Ultrium 200GB Storage drive Tape Cartridge
(show image)
C8013A LTO-1 Ultrium 200GB 0.00
(excl. VAT)
0 (incl. VAT)
HP Fan for Full-Height Tape Drive HP Fan for Full-Height Tape Drive
(show image)
344257-B21 Fan for Full-Height Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE tape array PSU/fan kit – includes additional power supply and fan for environments where redundancy is critical
(show image)
C7496A tape array PSU/fan kit – includes additional power supply and fan for environments where redundancy is critical 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Tape Array 5300
(show image)
C7508A StorageWorks Tape Array 5300 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)