location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser CX11NFC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AcuLaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson AcuLaser CX11NFC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C588081BW
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser CX11NFC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - A4 25 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Internal memory: 128 MB 192 MHz
  • - 45.6 kg
Long product name Epson AcuLaser CX11NFC :
The long product name of Epson AcuLaser CX11NFC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AcuLaser CX11NF + Cabinet, Scan, copy, fax and print in black and white or colour with one affordable device
More>>>
Epson AcuLaser CX11NFC:
The official description of Epson AcuLaser CX11NFC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson AcuLaser CX11N series offers small offices and workgroups a total office solution in a single device. The very best in colour printing, colour photocopying, scanning and faxing are all available in one compact machine. And all of this is delivered without compromising on quality.
With such an efficient and convenient device, with colourful document template software included, you can print all your business and marketing documents in-house. Thanks to Epson's excellent print quality, even the finest details in your images are reproduced - you can be sure they will have a strong impact.
With an impressive first page out time of 9 seconds in black and white, 17 seconds in colour, printing and copying speeds of 25ppm in black and white and 5ppm in colour, Epson's AcuLaser CX11N series is as fast as other more expensive laser printers and copiers.
The Epson AcuLaser CX11N series is easy to install, use and manage. The large back-lit LCD control panel provides current status, including toner consumption.
With a paper capacity of up to 680 sheets you won't need to keep refilling. Paper output is accessible from all sides, and for easy multi-page copying, faxing and scanning, you can use the built-in automatic document feeder*.
With the handy Push-Scan function you can scan directly to your PC. If you run out of toner, you can still scan and fax your documents.
The reliable Epson AcuLaser CX11N series will integrate seamlessly into your working environment. It is easy to share documents over the network thanks to the Epson Net 10/100 Base Tx Ethernet interface. For simple connection to your PC it is equipped with a Hi-Speed USB (2.0 compatible) interface.

Short summary description Epson AcuLaser CX11NFC:
This short summary of the Epson AcuLaser CX11NFC data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser CX11NFC, Laser, Colour printing, Colour copying, Colour scanning, Colour faxing, A4

Long summary description Epson AcuLaser CX11NFC:
This is an auto-generated long summary of Epson AcuLaser CX11NFC based on the first three specs of the first five spec groups.

Epson AcuLaser CX11NFC. Print technology: Laser, Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Colour printing
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Time to first page (black, normal)
9 s
Time to first page (colour, normal)
17 s
Economical printing
Yes
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
25 cpm
Copy speed (colour, normal quality, A4)
5 cpm
Copier resize
25 - 400%
PC free copying
Yes
Copy resolution (black graphics)
600
Copy resolution (colour text and graphics)
600 DPI
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Maximum scan area
216 x 297 mm
Input colour depth
48 bit
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Fax memory
200 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
60
Communication
PSTN, PBX
Features
Maximum duty cycle *
45000 pages per month
Digital sender
No
Number of print cartridges *
2
Country of origin
China
Input & output capacity
Total input capacity *
180 sheets
Total output capacity *
250 sheets
Maximum input capacity
680 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Coated paper, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Ports & interfaces
USB 2.0 ports quantity
1
Network
Supported network protocols (IPv4)
TCP/IP: LPR, FTP, IPP, PORT2501, PORT9100, SMB; AppleTalk
Performance
Maximum internal memory
576 MB
Internal memory *
128 MB
Processor frequency
192 MHz
Sound pressure level (printing)
57 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Power
Power consumption (average operating)
790 W
Power consumption (PowerSave)
18 W
Power consumption (standby)
51 W
System requirements
Minimum RAM
64 MB
Minimum processor
Pentium II 233MHz / PowerPC G3 233MHz
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
10 - 32 °C
Storage relative humidity (H-H)
15 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
45.6 kg
Packaging data
Package width
590 mm
Package depth
740 mm
Package height
1230 mm
Package weight
54.7 kg
Quantity per pack
1 pc(s)
Logistics data
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
1 pc(s)
Products per pallet
2 pc(s)
Pallet length (UK)
91 cm
Products per pallet layer (UK)
1 pc(s)
Products per pallet (UK)
2 pc(s)
Other features
Networking features
10Base-T/100Base-TX
Dimensions (WxDxH)
460 x 467 x 852 mm
Network ready
Yes
Power requirements
220V ±10% / 50Hz - 60Hz ± 3Hz / 4.0 A
Print quality (colour, best quality)
2400 DPI
Print quality (black, best quality)
2400
Safety
IEC60950 3rd
Compatible operating systems
Windows 98SE/ME/XP/2000, Mac OSX 10.1.2 +
All-in-one functions
Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Scan speed
11 sec/page
Country Distributor
United Kingdom 1 distributor(s)