location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo R2400

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Photo R2400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C603021
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167294
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:08:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Photo R2400
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1440 DPI
  • - Inkjet
  • - USB port
Warranty: 1 year
Long product name Epson Stylus Photo R2400 :
The long product name of Epson Stylus Photo R2400. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus Photo R2400
More>>>
Epson Stylus Photo R2400:
The official description of Epson Stylus Photo R2400 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Redefining Fine Art Photography
Create stunning color and black and white prints with the Epson Stylus® Photo R2400. A welcome addition to any photo studio, this revolutionary printer delivers large, archival prints worthy of gallery display. Its professional level ink set, the 8-color Epson UltraChrome K3™ inks, includes three levels of black and sets a new standard in fine art photography and black and white prints.

With its expanded ink set, this printer ensures a wider color gamut and superior midtones, highlights, neutrals and shadow details making it ideal for professional quality prints. With its Black, Light Black and Light-Light Black inks, anyone can easily achieve amazing black and white prints. And, since the inks are pigment-based, they deliver fade-resistant works of art that stay brilliant for up to 108 years in color and over 200 years in black and white.

The Epson Stylus® Photo R2400 delivers studio quality results on virtually any artistic media. Three convenient paper paths support matte, glossy, canvas, roll, posterboard, and many artist papers, so it's easy to expand your creativity. And, with its powerful production speeds, the Epson Stylus Photo R2400 lets you create brilliant displays in no time at all, and quickly move on to your next show-stopping exhibit.

Features:
- 8-color Epson UltraChrome K3™ pigment inkset for archival color and black and white photos worthy of gallery display.
- Nine ink cartridges including user-interchangeable Photo and Matte Black.
- Output photos up to 13" wide using a maximum 5760 x 1440 optimized dpi.
- Speeds through a 11" x 14" photo in under 2 minutes¹.
- Creates borderless photos in seven popular sizes.
- Print to glossy, matte, roll, fine art and board medias using three separate paper paths.
- Built-in fast connectivity with Hi-Speed USB 2.0 and FireWire®.

Short summary description Epson Stylus Photo R2400:
This short summary of the Epson Stylus Photo R2400 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo R2400, Inkjet, 5760 x 1440 DPI

Long summary description Epson Stylus Photo R2400:
This is an auto-generated long summary of Epson Stylus Photo R2400 based on the first three specs of the first five spec groups.

Epson Stylus Photo R2400. Print technology: Inkjet, Maximum resolution: 5760 x 1440 DPI

Printing
Duplex printing
No
Print technology *
Inkjet
Maximum resolution *
5760 x 1440 DPI
Time to first page (colour, normal)
107 s
Print head nozzles
1440
Features
Market positioning *
Home & office
Country of origin
China
Paper handling
Paper tray media types
Glossy paper, Photo paper
ISO A-series sizes (A0...A9)
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal, Letter
Recommended media weight
64 - 90 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
FireWire 400
Yes
Performance
Sound pressure level (printing)
47 dB
Power
Power consumption (printing) *
18 W
Power consumption (standby)
1.3 W
System requirements
Minimum processor
Pentium 4 2.0GHz
Minimum RAM
256 MB
Minimum storage drive space
500 MB
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
952 g
Packaging data
Quantity per pack
1 pc(s)
Bundled software
Epson Creativity Suite
Package width
440 mm
Package depth
690 mm
Package height
312 mm
Package weight
15.4 kg
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.02 m
Products per pallet layer
2 pc(s)
Products per pallet
12 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.02 m
Products per pallet layer (UK)
3 pc(s)
Products per pallet (UK)
18 pc(s)
Other features
Dimensions (WxDxH)
615 x 314 x 223 mm
Connectivity technology
Wired
Power requirements
220-240V; 50Hz
Mac compatibility
Yes
Compatible operating systems
Windows 2000/XP Mac OS X 10.2.4
DVD/CD printing
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:52:51
Uk has collected 23 expert reviews for Epson Stylus Photo R2400 and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
photo-i.co.uk
Updated:
2011-09-26 07:52:50
Head to Head review between HP Photosmart Pro B9180Canon PIXMA Pro 9500Epson Stylus Photo R2400 Generally I hate doing group tests, I prefer to cover each printer in greater depth. However, over the last three years I have covered all three printer...
Bottom line Epson Stylus Photo R2400, HP Photosmart Pro B9180 and Canon PIXMA Pro 9500 review. It has been an interesting experiment comparing three printers side by side. Each one in turn has something unique to offer. The Epson can also support roll media, but...
79%
practicalphotography.com
Updated:
2011-09-26 07:52:50
The Epson Stylus Photo R2400 offers great quality punchy results, good performance and a decent price...
100%
macworld.co.uk
Updated:
2011-09-26 07:52:50
Without a shadow of a doubt the R2400 is the sexiest printer on test, with a dull metallic finish to the plastic and smoked plastic detailing. As soon as we lifted it out of the box we were cooing and resisting the urge to stroke it. Epson has also pu...
Good Good looks, FireWire and USB, high-quality prints, clear instructions, roll feeder, easy-to-use clear path, nicely designed telescopic paper feeder...
Bad No supplied USB cable, slow printing, no user-replaceable print head, no LCD control panel for printer feedback...
80%
pocket-lint.com
Updated:
2011-09-26 07:52:50
The R2400 offers tremendous print quality, which may look a little pricey but the colour and black and white output it can produce are, well, stunning.
Good Excellent colour and monochrome print quality (particularly on the Velvet Fine Art media), Print longevity, Separate ink tanks...
Bad Price, build quality, roll media handing, Ink prices.
Bottom line The R2400 offers tremendous print quality, which may look a little pricey but the colour and black and white output it can produce are, well, stunning.
90%
expertreviews.co.uk
Updated:
2011-09-26 07:52:50
Epsons R240 is capable of great photo quality and lets you print from your digital cameras memory card. The R240 is Epsons new budget inkjet printer. It only prints with four inks, rather than the six used by high-end photo-printers, but has lots...
80%
techradar.com
Updated:
2011-09-26 07:52:50
How many times have you complained that what you see on your Macs monitor isnt what comes out on your printer, in terms of colour? Thats all of us. Now that digital photography is such a popular hobby and so many people have good digital SLR cameras...
Good Superb colour reproduction * Excellent level of detail * Light-resistant inks * A3 borderless prints...
Bad Its a thirsty beast...
Bottom line A stunning printer and the perfect tool for amateur and professional photographers alike.
100%
EISA.eu
Updated:
2011-09-26 07:52:51
Epsons Stylus Photo R2400 demands the attention of professionals and advanced enthusiasts seeking the highest standards of A3+ printing. This models eight-cartridge K3 Ultra chrome system (including three blacks) provides an extraordinarily wide color...
0%
Zdnet.com.au
Updated:
2011-11-04 14:23:41
Like its predecessor, the Stylus Photo 2200, the Epson Stylus Photo R2400 isnt for everyone: its expensive both to buy and operate, its a space hog, and its a bit awkwardly designed. But when your images mean everything to you -- especially if the...
0%
dpexpert.com.au
Updated:
2011-11-04 14:23:41
The Epson Stylus Photo R2400 inkjet printer is the company?s top of the range A3 plus printer using the long life Ultrachrome K3 inks. These are pigment inks, rather than the dye inks that are more common in inkjet printers and that are susceptible to...
0%
theglobeandmail.com
Updated:
2014-03-20 04:36:32
The Epson Stylus Photo 2400 is far more printer than 99 per cent of the photo producing population needs. Its big, expensive, and is at its best can spit out 13-inch by 19-inch prints to be displayed on gallery walls. Related to this article Product...
100%
printerinfo.com
Updated:
2011-09-26 07:52:50
The Epson Stylus Photo R2400 printer is an eight-color printer utilizing nine pigment inks for printing color and monochrome photographs up to 13 inches wide. The R2400, retailing at $849, is ideally geared toward professional photographers who shoot p...
Good Excellent tonal range of black and white prints, Wide color gamut, Exceptional color accuracy, Easytouse controls.
Bad Slow photo print times.
Bottom line The Epson Stylus Photo R2400 is a very high quality professional photo printer for under $1,000. The printer sets up easily, with few parts to assemble. Ink tanks install and replace with little effort. The R2400 comes with handy additional print tray...
0%
Howstuffworks.com
Updated:
2011-09-26 07:52:50
The Epson Stylus Photo R2400s price tag puts it out of range for casual use, but its an excellent choice for professional photographers and serious hobbyists, or for anyone who wants to create gallery-quality prints.The R2400 is easy to set up, despi...
Good Stunning output quality for both monochrome and color prints, produces archival-quality monochrome and color prints...
Bad Print speeds are slow, swapping the black cartridges can be a nuisance if you often switch paper types...
Bottom line The Epson Stylus Photo R2400s price tag puts it out of range for casual use, but its an excellent choice for professional photographers and serious hobbyists, or for anyone who wants to create gallery-quality prints.The R2400 is easy to set up, desp...
100%
thelobeandmail.com
Updated:
2011-09-26 07:52:50
The Epson Stylus Photo 2400 is far more printer than 99 per cent of the photo producing population needs. Its big, expensive, and is at its best can spit out 13-inch by 19-inch prints to be displayed on gallery walls. Related to this article Product...
100%
v3.co.uk
Updated:
2011-09-26 07:52:50
Want to print photos larger than A4? Epson?s R2400 offers great flexibility...
80%
trustedreviews.com
Updated:
2011-09-26 07:52:50
Printing anything larger than A4 can cost a lot of money. Large format printers start at around £1,000 and rise steeply from there. There is an intermediary path though. If but don't need A2 or bigger and only want to go up to A3+ - A3 prints with full bl...
90%
shutterbug.com
Updated:
2011-09-26 07:52:50
The K3 addition to the name UltraChrome by Epson refers to the fact that three distinct black inks are used (PK/MK 100 percent black for either matte or resin-coated papers, light black, and light light black). This makes the R2400 an eight-color print...
0%
pcmag.com
Updated:
2011-09-26 07:52:50
The Epson Stylus Photo R2400 is the first printer to use Epsons new UltraChrome K3 ink technology. With the right paper, the Specs: Technology: Ink Jet, Potential Use: All-purpose...
90%
Country Distributor
United Kingdom 1 distributor(s)