location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Altec Lansing (151IE) 151i powered audio system speaker set 5.1 channels 4.5 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Altec Lansing Check ‘Altec Lansing’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
(151IE) 151i powered audio system
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
151IE
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Altec Lansing’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Altec Lansing: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Apr 2019 13:01:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Altec Lansing (151IE) 151i powered audio system speaker set 5.1 channels 4.5 W :
The long product name of Altec Lansing (151IE) 151i powered audio system speaker set 5.1 channels 4.5 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6-PIECE SYSTEM 5 1 SPEAKER
More>>>
Short summary description Altec Lansing (151IE) 151i powered audio system speaker set 5.1 channels 4.5 W:
This short summary of the Altec Lansing (151IE) 151i powered audio system speaker set 5.1 channels 4.5 W data-sheet is auto-generated and uses the product title and the first six key specs.

Altec Lansing (151IE) 151i powered audio system, 5.1 channels, 35 W, 4.5 W, 12 W, 150 x 305 x 220 mm, 5 kg

Long summary description Altec Lansing (151IE) 151i powered audio system speaker set 5.1 channels 4.5 W:
This is an auto-generated long summary of Altec Lansing (151IE) 151i powered audio system speaker set 5.1 channels 4.5 W based on the first three specs of the first five spec groups.

Altec Lansing (151IE) 151i powered audio system. Audio output channels: 5.1 channels, Peak Music Power Output (PMPO): 35 W. Satellite speakers RMS power: 4.5 W. Subwoofer RMS power: 12 W, Subwoofer dimensions (WxHxD): 150 x 305 x 220 mm. Weight: 5 kg

Brand Image Product code Product Stock Price from
Altec Lansing

Altec Lansing VS3151R 6-speaker Powerful Bass system speaker set 50 W 5.1 channels
(show image)
VS3151RE VS3151R 6-speaker Powerful Bass system 0.00
(excl. VAT)
0 (incl. VAT)
Philips MMS460 Multimedia Speaker 5.1 Philips MMS460 Multimedia Speaker 5.1
(show image)
MMS460/00 MMS460 Multimedia Speaker 5.1
Sweex

Sweex 5.1 MM2000 speaker set 5.1 channels
(show image)
UA000210 5.1 Speaker Set MM2000 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex 5.1 MM2000 speaker set 5.1 channels
(show image)
UA000200 5.1 Speaker Set MM2000 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex 5.1 + Amplifier speaker set 5.1 channels
(show image)
UA000130 5.1 Speaker Set + Amplifier 0.00
(excl. VAT)
0 (incl. VAT)
Terratec

Terratec HomeArena MX 5.1 speaker set 37 W 5.1 channels 5 W
(show image)
10002 HomeArena MX 5.1 0.00
(excl. VAT)
0 (incl. VAT)
Terratec

Terratec HomeArena 5.1 speaker set 55 W 5.1 channels 6 W
(show image)
014410 HomeArena 5.1 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs I-Trigue 5600 speaker set 5.1 channels 9 W
(show image)
51MF4055AA001 I-Trigue 5600 0.00
(excl. VAT)
0 (incl. VAT)
Labtec

Labtec Arena 685 5.1 Speaker System speaker set 26.5 W 5.1 channels
(show image)
970128-0914 Arena 685 5.1 Speaker System 0.00
(excl. VAT)
0 (incl. VAT)