location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PocketSaver cable lock 1.2 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PocketSaver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F6045-L100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040528950209 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 231750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 14:06:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu PocketSaver cable lock 1.2 m :
The long product name of Fujitsu PocketSaver cable lock 1.2 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PocketSaver
More>>>
Fujitsu PocketSaver cable lock 1.2 m:
The official description of Fujitsu PocketSaver cable lock 1.2 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Specifically designed for the mobile professional, PocketSaver combines premium notebook security with an easy to use design. A patented T-bar lock ensures superior locking strength to safely secure your notebook, while the slim yet strong retractable cable fits neatly into a compact, easy-to-carry case.

- Retractable, portable security cable
- Small compact lock designed for portable equipment and will not block other ports
- Patented T-bar lock ensures superior locking strength
- Strong, slim cable fits into compact, easy-to-carry case
- Attaches to built-in Kensington slot.

Short summary description Fujitsu PocketSaver cable lock 1.2 m:
This short summary of the Fujitsu PocketSaver cable lock 1.2 m data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PocketSaver, 1.2 m

Long summary description Fujitsu PocketSaver cable lock 1.2 m:
This is an auto-generated long summary of Fujitsu PocketSaver cable lock 1.2 m based on the first three specs of the first five spec groups.

Fujitsu PocketSaver. Cable length: 1.2 m

Weight & dimensions
Cable length *
1.2 m
Brand Image Product code Product Stock Price from
Fujitsu S26361-F1650-L900 cable lock Black, Chrome 1.500 m Fujitsu S26361-F1650-L900 cable lock Black, Chrome 1.500 m
(show image)
S26361-F1650-L900 S26361-F1650-L900 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)