Tripp Lite logo

Tripp Lite PDUH32HV 7.7kW Single-Phase 200-240V Basic PDU, 10 C13 Outlets, IEC 309 32A Blue Input, 3.6 m Cord, 1U Rack-Mount

Data-sheet quality:
created/standardized by Icecat
Product views:
108019
Info modified on:
14 Oct 2024, 13:01:35
Bullet Points Tripp Lite PDUH32HV 7.7kW Single-Phase 200-240V Basic PDU, 10 C13 Outlets, IEC 309 32A Blue Input, 3.6 m Cord, 1U Rack-Mount:
  • - IEC 309 32A Blue (2P+E) input with 3.6 m power cord
  • - 10 total C13 outlets—8 rear and 2 front
  • - Switchless design prevents accidental shutdown
  • - Reversible all-metal housing
  • - Dual 20A circuit breakers protect against overloads
Warranty:
2-year limited
Long product name Tripp Lite PDUH32HV 7.7kW Single-Phase 200-240V Basic PDU, 10 C13 Outlets, IEC 309 32A Blue Input, 3.6 m Cord, 1U Rack-Mount:

7.7kW Single-Phase 200-240V Basic PDU, 10 C13 Outlets, IEC 309 32A Blue Input, 3.6 m Cord, 1U Rack-Mount

Tripp Lite PDUH32HV 7.7kW Single-Phase 200-240V Basic PDU, 10 C13 Outlets, IEC 309 32A Blue Input, 3.6 m Cord, 1U Rack-Mount:

The PDUH32HV 7.7kW Single-Phase 200-240V Basic PDU is a versatile no-frills unit for data centers, server rooms and network wiring closets. Perfectly suited for high-density IT environments, the PDUH32HV features 10 total outlets—two in front and eight in the rear. The IEC 309 32A Blue (2P+E) input plug with 3.6 m cord connects to your facility’s compatible AC power source, generator or protected UPS to distribute power to connected equipment.

The switchless design prevents an accidental shutdown, which could lead to costly downtime. Dual 20A circuit breakers protect connected equipment from dangerous overloads. The reversible all-metal housing supports a variety of mounting options, including 1U horizontal or 0U vertical mounting in EIA-standard 19-inch racks, under a counter or on a wall or workbench.

Short summary description Tripp Lite PDUH32HV 7.7kW Single-Phase 200-240V Basic PDU, 10 C13 Outlets, IEC 309 32A Blue Input, 3.6 m Cord, 1U Rack-Mount:

Tripp Lite PDUH32HV 7.7kW Single-Phase 200-240V Basic PDU, 10 C13 Outlets, IEC 309 32A Blue Input, 3.6 m Cord, 1U Rack-Mount, Basic, 1U, Horizontal, Metal, Black, 10 AC outlet(s)

Long summary description Tripp Lite PDUH32HV 7.7kW Single-Phase 200-240V Basic PDU, 10 C13 Outlets, IEC 309 32A Blue Input, 3.6 m Cord, 1U Rack-Mount:

Tripp Lite PDUH32HV 7.7kW Single-Phase 200-240V Basic PDU, 10 C13 Outlets, IEC 309 32A Blue Input, 3.6 m Cord, 1U Rack-Mount. PDU types: Basic, Rack capacity: 1U, Mounting: Horizontal. AC outlets quantity: 10 AC outlet(s), AC outlet types: C13 coupler, Power plug: IEC309. Certification: CE. Nominal input voltage: 200-240 V, Maximum current: 32 A, Nominal output voltage: 200-240 V. Width: 439.4 mm, Depth: 95.2 mm, Dimensions (WxDxH): 445 x 95.3 x 45 mm

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.