location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra LINK 860

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra LINK 860
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
860-09 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487016144 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166977
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2023 10:31:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra LINK 860
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The Jabra Link 860 is an audio processor designed to enhance voice quality and call clarity for headset users.
  • - With the Jabra Link 860 you can switch between desk phone and softphone calls seamlessly and easily with the switch of a button, making it a great investment for contact centre and open office environments.
  • - The Jabra LINK 860 is the perfect accessory for businesses that are in a period of change and moving between telephony infrastructures. Ensure consistent productivity and improved customer satisfaction on every call.
  • - Audio streaming on the Jabra LINK 860 reduces unnecessary fatigue and stress.
  • - With a supervisor port for manager call assistance, with easy access to mute, end call and volume buttons, you can put your employees in control of every call.
Long product name Jabra LINK 860 :
The long product name of Jabra LINK 860. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra LINK 860
More>>>
Jabra LINK 860:
The official description of Jabra LINK 860 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Jabra Link 860 is an audio processor designed to enhance voice quality and call clarity for headset users. With the Jabra Link 860 you can switch between desk phone and softphone calls seamlessly and easily with the switch of a button, making it a great investment for contact centre and open office environments.

The Jabra Link 860 is an audio processor designed to enhance voice quality and call clarity for headset users. With the Jabra Link 860, you can switch between deskphone and softphone calls seamlessly and easily with the touch of a button, making it a great investment for contact centre and open office environments.

Short summary description Jabra LINK 860:
This short summary of the Jabra LINK 860 data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra LINK 860, Black

Long summary description Jabra LINK 860:
This is an auto-generated long summary of Jabra LINK 860 based on the first three specs of the first five spec groups.

Jabra LINK 860. Product colour: Black

Features
Brand compatibility *
Jabra
Product colour
Black
Hearing protection technologies
Jabra PeakStop, Jabra Safetone G616
Ports & interfaces
Bluetooth
Yes
Packaging content
Quantity
1
Packaging data
Package width
180 mm
Package depth
41 mm
Packaging data
Package height
93 mm
Package weight
250 g
Logistics data
Harmonized System (HS) code
85189000
Master (outer) case width
399 mm
Master (outer) case length
167 mm
Master (outer) case height
595 mm
Master (outer) case gross weight
9.8 kg
Products per master (outer) case
36 pc(s)
Country of origin
China
Brand Image Product code Product Stock Price from
Jabra Pro900 Headband Jabra Pro900 Headband
(show image)
14121-27 Jabra Pro900 Headband 0.00
(excl. VAT)
0 (incl. VAT)
Jabra LINK 14201-32 Jabra LINK 14201-32
(show image)
14201-32 Jabra LINK 14201-32 0.00
(excl. VAT)
0 (incl. VAT)
Jabra LINK 14201-31 Jabra LINK 14201-31
(show image)
14201-31 Jabra LINK 14201-31 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Mic covers, 10pcs Jabra Mic covers, 10pcs
(show image)
14101-22 Mic covers, 10pcs 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN 2100 MicroBoom Tip Jabra GN 2100 MicroBoom Tip
(show image)
0482-209 GN 2100 MicroBoom Tip 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14101-17 headphone/headset accessory Cushion/ring set Jabra 14101-17 headphone/headset accessory Cushion/ring set
(show image)
14101-17 14101-17 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Connection cord Jabra Connection cord
(show image)
27352101 Connection cord 0.00
(excl. VAT)
0 (incl. VAT)
Jabra A Battery Jabra A Battery
(show image)
14192-00 Jabra A Battery 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 8800-00-95 headphone/headset accessory Jabra 8800-00-95 headphone/headset accessory
(show image)
8800-00-95 8800-00-95 0.00
(excl. VAT)
0 (incl. VAT)
Jabra A Neckband Jabra A Neckband
(show image)
14121-24 Jabra A Neckband 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)