location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo R320

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Photo R320
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C582043
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115719
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Photo R320
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1440 DPI
  • - Inkjet
  • - LCD
Warranty: 1 Year Standard Warranty
Long product name Epson Stylus Photo R320 :
The long product name of Epson Stylus Photo R320. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus Photo R320 NON 5760dpi USB 15ppm
More>>>
Epson Stylus Photo R320:
The official description of Epson Stylus Photo R320 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson Stylus Photo R320 gives you the power to print real, high quality photos at home, at any time. Quick, easy and convenient to use, thanks to a colour preview monitor and memory card support – it can bring your memories to life in minutes.

Key Features

Print premium quality borderless photos with resolution up to 5760 dpi
Preview images with built-in colour preview monitor
Cost effective printing with 6 individual ink cartridges
Print directly from all popular memory cards, compatible digital cameras and camera phones 1
Superb detail with Epson Micro Piezo™ print technology and up to 5760 optimised dpi 2
Produce beautiful borderless photos up to A4
Print directly onto compatible CDs and DVDs
High speed connectivity with USB 2.0 interface
Personalise images with easy to use software
* 1 Optional Bluetooth™ adapter required

* 2 on suitable media

Note: Print speeds may vary depending on print conditions


The Epson Stylus Photo R320 puts you in control of your photo printing. You simply insert your memory card or connect to a compatible digital camera or camera phone1. Then preview, frame or even crop and edit your images on the integrated colour preview monitor before printing. All without the need for a computer.

Real photos
With the Epson Stylus Photo R320, your prints will come to life in glorious photo quality. You can capture amazing detail thanks to the Epson Micro Piezo™ print technology and a print resolution of up to 5760 optimised dpi2 . And with the premium ink set, your prints will be rich with vivid colour and smooth, life-like tones. Now you can achieve stunning borderless photos, up to A4 size, that surpass the traditional photo lab.

Long lasting, economical results
Your photos will last a lifetime with the Epson Stylus Photo R320. With a durable ink formulation, developed to protect against light, water and ozone, your images and memories will last for longer.

And with 6 individual ink cartridges, you only need to replace the colour that's used, making the ink usage more effective and your home photo printing more affordable.

Computer-free printing
Printing without a computer is made easy with the Epson Stylus Photo R320. You can print your photos in 4 x 6” and 5 x 7” formats from all popular memory cards and PictBridge and USB DIRECT-PRINT compatible digital cameras. You can even print wirelessly from compatible camera phones, notebooks and computers with the optional Bluetooth® adapter.

To ensure your images are archived and stored safely, the Epson Stylus Photo R320 can connect and back up to compatible CD-R and Zip® drives.

Get connected
The Epson Stylus Photo R320 is PC and Mac compatible, and comes with a suite of easy to use creative software, so you can enhance and personalise images. It also includes Epson Print CD which enables you to print designs and photos directly onto compatible CDs and DVDs and create professional quality inlay cards.

Short summary description Epson Stylus Photo R320:
This short summary of the Epson Stylus Photo R320 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo R320, Inkjet, 5760 x 1440 DPI

Long summary description Epson Stylus Photo R320:
This is an auto-generated long summary of Epson Stylus Photo R320 based on the first three specs of the first five spec groups.

Epson Stylus Photo R320. Print technology: Inkjet, Maximum resolution: 5760 x 1440 DPI

Printing
Print technology *
Inkjet
Maximum resolution *
5760 x 1440 DPI
Features
Market positioning *
Home & office
Display
LCD
Country of origin
Japan
Input & output capacity
Total input capacity
120 sheets
Maximum input capacity
400 sheets
Paper handling
Paper handling
120 A4
Recommended media weight
64 - 90 g/m²
Standard media sizes
A4, 9 x 13cm, 10 x 15cm, 13 x 18cm, 20 x 30cm, 3.5 x 5", 4 x 6",5 x 8", 8 x 10", A5, A6, B5, Legal, Executive, Letter, Half Letter
Ports & interfaces
I/O ports
USB
Performance
Sound pressure level (printing)
42 dB
Power
Power consumption (printing) *
13 W
System requirements
Minimum processor
Pentium 166MHz
Minimum RAM
64 MB
Minimum storage drive space
150 MB
Minimum system requirements
Power PC G3 233MHz
Weight & dimensions
Weight
600 g
Packaging data
Quantity per pack
1 pc(s)
Package width
325 mm
Package depth
570 mm
Package height
295 mm
Package weight
8.3 kg
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.21 m
Products per pallet layer
4 pc(s)
Products per pallet
28 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.21 m
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
42 pc(s)
Other features
Dimensions (WxDxH)
498 x 264 x 225 mm
Mac compatibility
Yes
Print speed (black, normal quality, A4/US Letter)
15 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Compatible operating systems
Microsoft Windows 98 Microsoft Windows Me/2000 Microsoft Windows XP
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:46:04
Uk has collected 9 expert reviews for Epson Stylus Photo R320 and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techradar.com
Updated:
2011-09-26 07:45:28
Take the printer mechanism of the Epson Stylus Photo R200 and bolt on an LCD panel and a mini colour monitor. Stir in a selection of memory card slots and the result is the Epson Stylus Photo R320.Essentially, its a mini-lab version of the entry-level...
Good Memory card slots, Built-in monitor, Five-colour inks, Separate ink tanks, Disc printing...
Bad Slight colour cast...
Bottom line Take the printer mechanism of the Epson Stylus Photo R200 and bolt on an LCD panel and a mini colour monitor. Stir in a selection of memory card slots and the result is the Epson Stylus Photo R320.Essentially, its a mini-lab version of the entry-level...
80%
expertreviews.co.uk
Updated:
2011-09-26 07:45:46
The R320 prints gorgeous photos, but rather slowly - and draft text quality is poor The R320 is a chunky-looking, six-ink printer. Neatly, each of the six different cartridges can be replaced individually. The Epson also has some other nifty features...
80%
macworld.co.uk
Updated:
2011-09-26 07:45:51
The Stylus Photo R320 is an update to the R300 photo printer, and the key benefit it adds is a colour LCD screen for previewing images from memory cards. But the way this screen has been added is slightly peculiar. The larger mono LCD screen remains, a...
Good Superb photo printing; supports direct USB printing.
Bad Poor LCD design.
Bottom line In the Stylus Photo R320 Epson has done what it does best; created a top-quality photo printer. We simply can’t fault picture quality. But we were disappointed by the method chosen to add on the colour LCD screen for previews, if this had been bette...
80%
pocket-lint.com
Updated:
2011-09-26 07:45:55
Although it may not be the fastest A4 photo printer out there, it’s the super photo-print quality that really shines through.
90%
targetpc.com
Updated:
2011-09-26 07:45:32
Once again, Epson introduces an affordable printer that offers high quality borderless printing for the photo enthusiast. The R320, latest version in the R300 series maintains all the features of its predecessor but incorporates a new LCD screen to im...
0%
v3.co.uk
Updated:
2011-09-26 07:45:37
A dedicated photo printer with two screens...
0%
pcmag.com
Updated:
2011-09-26 07:46:04
The Epson Stylus Photo R320 can print directly on printable optical discs. More important, it offers better output quality ac Specs: Technology: Ink Jet, Potential Use: All-purpose...
70%
Country Distributor
United Kingdom 1 distributor(s)