location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 7000 series 49PUG7100/78 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black 400 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
7000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
49PUG7100/78
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
49PUG7100/78
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718863003756
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79909
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 10:00:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 7000 series 49PUG7100/78 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black 400 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 124.5 cm (49")
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 400 cd/m² PMR (Perfect Motion Rate) 960 Hz
  • - NTSC, PAL
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 300 x 300 mm
  • - 115 W
Long product name Philips 7000 series 49PUG7100/78 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black 400 cd/m² :
The long product name of Philips 7000 series 49PUG7100/78 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black 400 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

49", 4K Ultra HD LED, 3840x2160p, 3D, 960Hz PMR, Android 5.1 Lollipop, 20W RMS, Google Play
More>>>
Philips 7000 series 49PUG7100/78 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black 400 cd/m²:
The official description of Philips 7000 series 49PUG7100/78 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black 400 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra fast Dual Core processing meets Ultra Slim lines: the 7100 series UHD TV with the power of Android looks as fast as it operates. An elegant silver frame, pinch stand design, and Ambilight will further intensify your viewing experience

Beautiful attention to detail
- Pinch stand: minimal design for the maximum impact
- Finishing touches: a TV that looks as greatas it performs
- Ambilight changes the way you look at TV forever

See every detail
- 4K Ultra HD: resolution like you’ve never seen it before
- Micro Dimming Pro for incredible contrast
- Natural Motion for fluid yet sharp moving images
- Pixel Precise Ultra HD: discover vivid UHD Picture Quality

With Android your TV can do it all
- Google Play™: your window to fun
- Google Cast: unlock the full potential of your Smart TV
- Keyboard remote control makes texting easy
- Dual Core processing and Android OS for strong performance

Short summary description Philips 7000 series 49PUG7100/78 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black 400 cd/m²:
This short summary of the Philips 7000 series 49PUG7100/78 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black 400 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 7000 series 49PUG7100/78, 124.5 cm (49"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Philips 7000 series 49PUG7100/78 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black 400 cd/m²:
This is an auto-generated long summary of Philips 7000 series 49PUG7100/78 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black 400 cd/m² based on the first three specs of the first five spec groups.

Philips 7000 series 49PUG7100/78. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 960 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
124.5 cm (49")
HD type *
4K Ultra HD
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
Zoom
Display brightness *
400 cd/m²
Motion interpolation technology *
PMR (Perfect Motion Rate) 960 Hz
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
123 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
Android TV
Operating system version
5.1 Lollipop
Video apps
Netflix, YouTube
Lifestyle apps
Google Apps
Audio
RMS rated power *
20 W
Audio system
DTS Premium Sound, Clear Sound, Smart Sound, Triple Surround
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
300 x 300 mm
Signal strength indication
Yes
Performance
Game mode
Yes
Teletext function
No
Subtitles function
Yes
Video formats supported
AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, WMV9
Audio formats supported
AAC, MP3, WAV, WMA
Image formats supported
BMP, GIF, JPG, JPS, MPO, PNG, PNS
Subtitle formats supported
ASS, SMI, SRT, SSA, SUB, TXT
Backlight dimming technology
Local Dimming
USB recording
Yes
Ports & interfaces
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Composite video in
1
Audio (L/R) in
1
Audio input for DVI
Yes
Digital audio optical out
1
Ports & interfaces
Digital audio coaxial out
1
Headphone outputs
1
RF ports quantity
1
RF connector type
F
Common interface (CI) *
No
Common interface Plus (CI+) *
No
HDMI ports quantity *
4
Management features
Voice control
Yes
Electronic Programme Guide (EPG)
Yes
Programming period
8 day(s)
Auto power off
Yes
Firmware upgradeable
Yes
Firmware upgradeable via
USB
Power
Power consumption (typical) *
115 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.5 W
AC input voltage
90 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
1149 mm
Depth (with stand)
255 mm
Height (with stand)
701 mm
Weight (with stand)
13.9 kg
Width (without stand)
1103 mm
Depth (without stand)
37 mm
Height (without stand)
639 mm
Weight (without stand)
13.6 kg
Packaging data
Quick start guide
Yes
Package width
1185 mm
Package depth
131 mm
Package height
740 mm
Package weight
16.3 kg
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Other features
3D
Yes
Batteries included
Yes
3D glasses included
Yes
3D glasses quantity
6
Built-in speaker(s)
Yes
2D-3D converter
Yes
3D type
Passive
Power
115 W
USB ports quantity
3
Bundled software
DTVi
User memory
8 GB
Brand Image Product code Product Stock Price from
Philips 7000 series 49PUT7690/V7 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black Philips 7000 series 49PUT7690/V7 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
49PUT7690/V7 49PUT7690/V7