location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL KM636 keyboard Mouse included Universal RF Wireless QWERTZ German Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KM636
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
580-ADFO show
Show alternative article codes used in the online market place
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 241255
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 10:44:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL KM636 keyboard Mouse included Universal RF Wireless QWERTZ German Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - RF Wireless Membrane
  • - QWERTZ German
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - Mouse included
  • - Black
Warranty: 1 Year
Long product name DELL KM636 keyboard Mouse included Universal RF Wireless QWERTZ German Black :
The long product name of DELL KM636 keyboard Mouse included Universal RF Wireless QWERTZ German Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Keyboard, Mouse KM636, Black
More>>>
DELL KM636 keyboard Mouse included Universal RF Wireless QWERTZ German Black:
The official description of DELL KM636 keyboard Mouse included Universal RF Wireless QWERTZ German Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Dell Wireless Keyboard and Mouse- KM636 features a sleek, contemporary design that delivers reliable wireless performance in virtually any workspace at a price that businesses will appreciate. Providing the convenience and performance of a wireless workspace, the KM636 is designed to withstand the rigors of office work, while providing a comfortable, full multimedia user experience through the keyboard’s contemporary design and chiclet keys. Featuring a 12 month battery life, multimedia shortcut keys and optical tracking, the keyboard and mouse combo offers a dependable and enjoyable user experience.

Contemporary design

Refresh your workspace with the Dell Wireless Keyboard and Mouse KM636. Designed to complement the latest and upcoming Dell systems, the modern contours and sleek lines of the wireless keyboard and mouse will give your workspace, whether at home or at the office, a contemporary look and feel.

The compact size of the keyboard also takes up less space on your desktop and is designed for comfort during prolonged usage. The KM636 has a muted typing sound and reduced key gaps to help prevent dust accumulation, plus a mouse scroll wheel that has been enlarged to enhance productivity.

Wireless convenience and performance

Set up is easy, so you can quickly enjoy the freedom and flexibility of typing and using your mouse and keyboard wirelessly.

Long, efficient battery life

With up to twelve months of battery life, the wireless keyboard and mouse will handle your heavy workload at the office and stand up to long periods of use at home too. Designed to be energy efficient, you’ll avoid the hassle and expense of frequent battery changes.

Comfort and convenience you can depend on

With elevated and spacious chiclet keys, multimedia keys, plus optical tracking for precise mouse movement, you can rely on the Dell Wireless Keyboard and Mouse KM636 for a comfortable and productive user experience. The wireless keyboard and mouse are your everyday, get things done, productivity partners at your fingertips. The Dell wireless keyboard and mouse KM636 also has a palm rest that is available for separate purchase.

What’s in the box:

Keyboard
Mouse
Receiver
2 AA batteries
2 AAA batteries
Quick-start guide

Short summary description DELL KM636 keyboard Mouse included Universal RF Wireless QWERTZ German Black:
This short summary of the DELL KM636 keyboard Mouse included Universal RF Wireless QWERTZ German Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL KM636, Wireless, RF Wireless, Membrane, QWERTZ, Black, Mouse included

Long summary description DELL KM636 keyboard Mouse included Universal RF Wireless QWERTZ German Black:
This is an auto-generated long summary of DELL KM636 keyboard Mouse included Universal RF Wireless QWERTZ German Black based on the first three specs of the first five spec groups.

DELL KM636. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Membrane, Keyboard layout: QWERTZ, Recommended usage: Universal. Product colour: Black. Mouse included

Contemporary design
Contemporary design

Refresh your workspace with the Dell Wireless Keyboard and Mouse KM636. Designed to complement the latest and upcoming Dell systems, the modern contours and sleek lines of the wireless keyboard and mouse will give your workspace, whether at home or at the office, a contemporary look and feel.

Long, efficient battery life
Long, efficient battery life

With up to twelve months of battery life, the wireless keyboard and mouse will handle your heavy workload at the office and stand up to long periods of use at home too. Designed to be energy efficient, you’ll avoid the hassle and expense of frequent battery changes.

Comfort and convenience you can depend on
Comfort and convenience you can depend on

With elevated and spacious chiclet keys, multimedia keys, plus optical tracking for precise mouse movement, you can rely on the Dell Wireless Keyboard and Mouse KM636 for a comfortable and productive user experience. The wireless keyboard and mouse are your everyday, get things done, productivity partners at your fingertips. The Dell wireless keyboard and mouse KM636 also has a palm rest that is available for separate purchase.

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard key switch *
Membrane
Keyboard layout *
QWERTZ
Keyboard language *
German
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Windows keys
Yes
Hot keys
Yes
Number of hot keys
6
Multimedia keys
Yes
USB hub
No
Purpose
PC/Server
Fingerprint reader
No
Frequency band
2.4 GHz
Design
Backlight *
No
Keyboard style
Straight
Full-size keyboard
Yes
Wrist rest
No
Product colour *
Black
Surface coloration
Monochromatic
Material
Plastic
Features
Wireless range
10 m
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
2
Battery technology
Alkaline
Service life of battery
12 month(s)
Mouse
Mouse included *
Yes
Form factor
Ambidextrous
Mouse
Movement detection technology
Optical
Movement resolution
1000 DPI
Buttons quantity
2
Buttons type
Pressed buttons
Scroll
Yes
Scroll type
Wheel
Mouse battery type
AA
Number of batteries (mouse)
1
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows Vista, Windows XP
Linux operating systems supported
Yes
Mobile operating systems supported
Android
Other operating systems supported
ChromeOS, DOS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Keyboard dimensions (WxDxH)
442 x 127.5 x 25.5 mm
Keyboard weight
425 g
Mouse dimensions (WxDxH)
61 x 113.6 x 36 mm
Mouse weight
65 g
Packaging data
Quick start guide
Yes
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Batteries included
Yes
Other features
Internal
No
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer DELL KM636 keyboard Mouse included Universal RF Wireless QWERTZ German Black:
Disclaimer

Actual configuration might differ from illustration