location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sitecom Internal 13:1 card reader USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sitecom Check ‘Sitecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Internal Card Reader 13:1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MD-012
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Sitecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sitecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 10 year
Long product name Sitecom Internal 13:1 card reader USB 2.0 :
The long product name of Sitecom Internal 13:1 card reader USB 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Internal Card Reader 13 in 1 & 3 USB ports
More>>>
Short summary description Sitecom Internal 13:1 card reader USB 2.0:
This short summary of the Sitecom Internal 13:1 card reader USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Sitecom Internal Card Reader 13:1, Windows 98SE/ME/2000 SP3/XP, USB 2.0, 240 g, 147 x 147 x 41 mm, Intel Pentium 233 MHz +, 3 USB 2.0

Long summary description Sitecom Internal 13:1 card reader USB 2.0:
This is an auto-generated long summary of Sitecom Internal 13:1 card reader USB 2.0 based on the first three specs of the first five spec groups.

Sitecom Internal Card Reader 13:1. Compatible operating systems: Windows 98SE/ME/2000 SP3/XP. Interface type: USB 2.0. Weight: 240 g. Dimensions (WxDxH): 147 x 147 x 41 mm, Minimum processor: Intel Pentium 233 MHz +. I/O ports: 3 USB 2.0

Brand Image Product code Product Stock Price from
Sitecom

Sitecom USB 2.0 Multi Memory card reader
(show image)
MD-014 USB 2.0 Multi Memory Card Reader 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom USB 2.0 16-in1 MS Reader card reader
(show image)
MD-013 USB 2.0 16-in1 MS Reader 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom USB 2.0 - 26 in 1 card reader
(show image)
MD-008 USB 2.0 Card Reader - 26 in 1 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Mobile Data Copier card reader
(show image)
MD-011 Mobile Data Copier 0.00
(excl. VAT)
0 (incl. VAT)