location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UltraSharp UZ2315H LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
UltraSharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UZ2315H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-AEVJ
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:28:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL UltraSharp UZ2315H LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 58.4 cm (23") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 8 ms 300 cd/m² 1000:1
  • - 25 W
Long product name DELL UltraSharp UZ2315H LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black :
The long product name of DELL UltraSharp UZ2315H LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23" TFT LCD (1920 x 1080), 16:9, 300 cd/m2, 1000:1, 8000000:1, 8ms, 2 x 3W, D-Sub, HDMI, USB 3.0, 60 W, 6080 g, Black
More>>>
DELL UltraSharp UZ2315H LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black:
The official description of DELL UltraSharp UZ2315H LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Team up with a monitor that’s fully flexible
Video conference from your desk with a fully adjustable 58.4 cm (23-inch) multimedia monitor that features a Full HD webcam and speakers optimized for Microsoft® Lync®.

Connect with Full HD multimedia
With the Dell™ UltraSharp 23 Multimedia Monitor, you get a complete multimedia configuration that makes it easy to collaborate with colleagues and improve productivity.
- Desktop video conferencing is easy with a 2.0MP Full HD webcam, integrated speakers, and a dual digital headphone/microphone combo jack. Plus, it’s optimized for Microsoft® Lync®.
- Enjoy 58.4 cm (23 inches) of superb screen clarity with Full HD resolution across an ultrawide 178°/178° viewing angle.

Boost productivity with adjustable viewing
Modify your monitor to fit the way you work for more flexible viewing, plus comprehensive digital connectivity.
- Experience enhanced viewing with HDMI (MHL) connectivity, so you can display content from smartphones and tablets on your monitor screen for superior viewing.
- Maximize comfort with adjustability features and built-in cable management so you can view the way you want. Tilt 5.5° forward or 21° backward, swivel left and right 45°, raise up to 125 mm or pivot 90° clockwise for portrait view. Customize the monitor to your ideal position so you can be more productive and efficient.
- Connect easily to your desktop, laptop or other peripherals with digital connectivity ports, including DisplayPort 1.2a, HDMI (MHL), VGA and USB 3.0.

Count on reliability and eco-efficiency

Environmentally conscious design
The Dell UltraSharp 23 Multimedia Monitor – UZ2315H meets the latest regulatory and environmental standards.
- ENERGY STAR® Qualified.
- EPEAT® Gold1 Rated.
- TCO Certified Displays.
Made with premium-quality materials, the UZ2315H has BFR/PVC-free laminates in its circuit boards and has arsenic-free glass and a mercury-free LED panel. The chassis is made of more than 25 percent post-consumer recycled plastics.

Enhanced power management
Manage power consumption wisely with PowerNap, enabled through the Dell Display Manager to either dim the monitor to the minimum brightness level or put it into sleep mode when it is not in use.

Short summary description DELL UltraSharp UZ2315H LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black:
This short summary of the DELL UltraSharp UZ2315H LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL UltraSharp UZ2315H, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 8 ms, Black

Long summary description DELL UltraSharp UZ2315H LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of DELL UltraSharp UZ2315H LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

DELL UltraSharp UZ2315H. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
8 ms
Supported graphics resolutions
720 x 400, 1600 x 900, 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
8000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.265 x 0.265 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
50.9 cm
Viewable size, vertical
28.6 cm
3D
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
Yes
Number of speakers
2
RMS rated power
6 W
Megapixel (approx.)
2 MP
Built-in microphone
Yes
Design
Market positioning *
Business
Product colour *
Black
Feet colour
Silver
Certification
TCO
Ports & interfaces
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB Type-A downstream ports quantity
3
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
2
DisplayPorts quantity
1
Headphone outputs
1
Headphone connectivity
3.5 mm
Microphone in
Yes
Mobile High-Definition Link (MHL)
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Swivelling
Yes
Tilt adjustment
Yes
On Screen Display (OSD)
Yes
LED indicators
Power
Power
Power consumption (typical) *
25 W
Power consumption (standby) *
1.2 W
Power consumption (max)
60 W
Power consumption (off)
0.5 W
AC input voltage
90 - 264 V
AC input frequency
50 - 60 Hz
Input current
1.5 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, USB
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (with stand)
563.8 mm
Depth (with stand)
180 mm
Height (with stand)
501.9 mm
Weight (with stand)
6.08 kg
Width (without stand)
563.8 mm
Depth (without stand)
44.6 mm
Height (without stand)
361 mm
Weight (without stand)
3.5 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Thin Client
Thin client installed
No
Other features
AC adapter included
Yes
Display
LED
On/off switch
Yes
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 12:08:58
Uk has collected 7 expert reviews for DELL UltraSharp UZ2315H LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
pcmag.com
Updated:
2015-09-10 12:08:58
Dell's newest desktop monitor line, the UltraSharp UZ series, is all about collaboration and improved productivity through video conferencing. The Dell UltraSharp UZ2315H ($299) is a 23-inch, In-Plane Switching (IPS) model that features a fully adjustable...
Good Accurate colors. Strong feature set. Wide viewing angles.
Bad Slow pixel response rate. Mixed gray-scale performance...
Bottom line The Dell UltraSharp UZ2315H is a well-appointed 23-inch monitor designed for video conferencing and multimedia use. Its overall performance and robust feature set put it at the top of its class...
80%
pcmag.com
Updated:
2020-06-10 03:30:32
Dell's newest desktop monitor line, the UltraSharp UZ series, is all about collaboration and improved productivity through video conferencing. The Dell UltraSharp UZ2315H ($299) is a 23-inch, In-Plane Switching (IPS) model that features a fully adjustable...
0%
Country Distributor
Deutschland 1 distributor(s)