- - Large LCD Display
- - Computer-style keyboard
- - One-touch Smart Keys for fast formatting
- - 20+ ways to form text
- - 200+ symbols and clip-art images
- - Print up to 1/2 in (12mm) wide labels
- - Powered by 6xAAA alkaline batteries (not included) or optional adapter
- - DYMO® cardboard sleeve and box label packaging is made from 80% recycled material - Our materials have been diverted and recovered from consumer waste materials that were destined for disposal and are now reused to create our packaging
- - Rechargeable Batteries - We were one of the first recognized manufacturers of electronic label makers worldwide. We lead the way with a single long-lasting rechargeable battery1 in the majority of our DYMO® labelers. This means the consumer doesn’t have to use disposable batteries and saves 10% on their energy consumption5 1Sint-Niklaas Plant, Belgium, Europe (LabelWriterTM labels for the US market are produced in Mexicali, Mexico) ; 5In accordance with most strict set of requirements of department of energy (DOE), DYMO® batteries use minimal to no energy while product is in stand-by
- - No Ink or Toner - In comparison to printing sheets of labels with a regular printer, all DYMO® labelers4 use innovative thermal printing technology that eliminates the use and disposal of ink or toner cartridges. 4DYMO® LabelWriter™, LetraTag™, LabelManager™, Embossing™ product range
DYMO ® Label Manager 160™ QWERTZ
DYMO LabelManager ™ 160 QWERTZ, QWERTZ, D1, Thermal transfer, 180 x 180 DPI, 12 mm/sec, AAA
DYMO LabelManager ™ 160 QWERTZ. Keyboard layout: QWERTZ. Tape type: D1. Print technology: Thermal transfer, Maximum resolution: 180 x 180 DPI, Print speed: 12 mm/sec. Supported paper width: 6, 9, 12 mm. Battery type: AAA, Battery technology: Alkaline. Product colour: Black, Silver