location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts NEWSTAR SMARTKAPP TROLLEY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NEWSTAR SMARTKAPP TROLLEY
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NS-SKM300WHITE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371445270 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 248242
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2023 15:18:59
The date of the most recent change of this product data-sheet in Icecat.
drawing (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 5 year
Long product name Neomounts NEWSTAR SMARTKAPP TROLLEY :
The long product name of Neomounts NEWSTAR SMARTKAPP TROLLEY. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Newstar Mobile Floor Stand for a 42" Smartkapp (15 degree tilt) - White\t\t\t\t\t\t
More>>>
Neomounts NEWSTAR SMARTKAPP TROLLEY:
The official description of Neomounts NEWSTAR SMARTKAPP TROLLEY as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NewStar floor stand, model NS-SKM300WHITE, is a mobile floor stand for a 42" Smartkapp.

This mobile stand is a great choice for space saving placement or when wall-, ceiling mounting or desk placement is not an option. This cart stretches your investment by serving a variety of projection needs by sharing a large display over multiple rooms. Get optimal positioning for both standing and seated audiences, in any application, in any part of your location.

NewStar's versatile tilt (15°) allows the mount to change to any viewing angle to fully benefit from the capabilities of the Smartkapp. The mount is manually height adjustable to 160 centimetres.

NewStars' NS-SKM300WHITE has 4 high quality casters (of which 2 lockable casters) which allow the stand to move where you need it. Easily roll this cart through doorways and over thresholds.

NewStar NS-SKM300WHITE is suitable for a 42" Smartkapp. The weight capacity of this product is 35 kg each screen. The stand is suitable for screens that meet VESA hole pattern 400x400 mm.

All installation material is included with the product.

Short summary description Neomounts NEWSTAR SMARTKAPP TROLLEY:
This short summary of the Neomounts NEWSTAR SMARTKAPP TROLLEY data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts NEWSTAR SMARTKAPP TROLLEY, White, Floor, 66 cm (26"), 106.7 cm (42"), 35 kg, 160 mm

Long summary description Neomounts NEWSTAR SMARTKAPP TROLLEY:
This is an auto-generated long summary of Neomounts NEWSTAR SMARTKAPP TROLLEY based on the first three specs of the first five spec groups.

Neomounts NEWSTAR SMARTKAPP TROLLEY. Product colour: White, Mounting type: Floor, Minimum screen size: 66 cm (26"). Height: 160 mm, Package depth: 590 mm, Package width: 150 mm. Country of origin: Italy, Products per master (outer) case: 1 pc(s), Master (outer) case length: 590 mm

Features
Product colour *
White
Mounting type
Floor
Minimum screen size
66 cm (26")
Maximum screen size
106.7 cm (42")
Maximum weight capacity
35 kg
Number of displays supported
1
Weight & dimensions
Height
160 mm
Package depth
590 mm
Package width
150 mm
Weight & dimensions
Package height
1120 mm
Logistics data
Harmonized System (HS) code
83025000
Country of origin
Italy
Products per master (outer) case
1 pc(s)
Master (outer) case length
590 mm
Master (outer) case width
150 mm
Master (outer) case height
1120 mm
Products per pallet (EU)
24 pc(s)
Country Distributor
Italia 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)