location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Laptop Trolley TR15

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop Trolley TR15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNETR15 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5050914861865 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BakkerElkhuizen Laptop Trolley TR15
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Trolley case 39.6 cm (15.6") Black, Grey
  • - Carrying handle(s)
  • - 3.3 kg
Long product name BakkerElkhuizen Laptop Trolley TR15 :
The long product name of BakkerElkhuizen Laptop Trolley TR15. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6'', 450 x 390 x 240 mm, 3.3 kg
More>>>
BakkerElkhuizen Laptop Trolley TR15:
The official description of BakkerElkhuizen Laptop Trolley TR15 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Laptop Trolley TR15 is an ergonomic laptop trolley with large wheels which give the trolley an even longer life span.

Ergonomic:
telescopic arm (max. 98cm) means that you can transport your laptop and accessories easily thus avoiding back issues.
Top design:
smart and professional, suitable till 15.6'' laptops and I-pad 10.1''
Shock-absorbing foam parts for optimum laptop protection
Lightweight, hard-wearing handle and large wheels
Organized and efficient:
a place for everything easily accessible storage compartments for travel documents and CDs.

Ergonomic experts do not recommend carrying loads heavier than 4 to 6.4 kg by hand, depending on the distance, frequency and one’s sex*. A bag containing a laptop and other contents generally weighs between 4 and 7 kilos. A trolley or rucksack is a good solution if one has to carry this load often and over a fair distance.* Mital et al., 1993

Ergonomists advise not to carry loads heavier than 4-6 kilos with one hand, depending on the frequency and distance the load has to be carried and gender (Mital, et al, 1993). The weight of laptop, bag and further items in the bag commonly lies between 4 and 7 kg. This means that in quite a few cases the bag will be too heavy to carry it for a long time. In these situations a laptop trolley or backpack would be a good solution.

Short summary description BakkerElkhuizen Laptop Trolley TR15:
This short summary of the BakkerElkhuizen Laptop Trolley TR15 data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen Laptop Trolley TR15, Trolley case, 39.6 cm (15.6"), 3.3 kg

Long summary description BakkerElkhuizen Laptop Trolley TR15:
This is an auto-generated long summary of BakkerElkhuizen Laptop Trolley TR15 based on the first three specs of the first five spec groups.

BakkerElkhuizen Laptop Trolley TR15. Case type: Trolley case, Maximum screen size: 39.6 cm (15.6"), Carrying handle(s). Weight: 3.3 kg. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
39.6 cm (15.6")
Case type *
Trolley case
Product main colour *
Black, Grey
Carrying handle(s)
Yes
Weight & dimensions
Width
450 mm
Depth
240 mm
Height
390 mm
Weight
3.3 kg
Other features
Handle(s)
Yes
Brand Image Product code Product Stock Price from
BakkerElkhuizen Backpack Trolley Flex 39.1 cm (15.4") Trolley case Black BakkerElkhuizen Backpack Trolley Flex 39.1 cm (15.4") Trolley case Black
(show image)
BNEBTF Backpack Trolley Flex 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)