location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fluke 1503 Grey, Yellow 600 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1503
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2427883
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8646
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2020 12:59:28
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Fluke 2427883 user manual (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fluke 1503 Grey, Yellow 600 V
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A rugged, compact insulation resistance tester for residential and commercial electricians
  • - Performs insulation tests from 0.01 MΩ to 2000 MΩ
  • - Offers two insulation test voltages: 500 V and 1000 V
  • - Includes live circuit detection to prevent insulation test if voltage >30 V is detected
  • - Measures resistance from 0.01 Ω to 20.00 kΩ
Long product name Fluke 1503 Grey, Yellow 600 V :
The long product name of Fluke 1503 Grey, Yellow 600 V. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600 V, 3 MΩ, 100 pF, IP40
More>>>
Short summary description Fluke 1503 Grey, Yellow 600 V:
This short summary of the Fluke 1503 Grey, Yellow 600 V data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke 1503, Grey, Yellow, 600 V, 1 µF, 0.01 - 2000 MΩ, 20%, 0.5 s

Long summary description Fluke 1503 Grey, Yellow 600 V:
This is an auto-generated long summary of Fluke 1503 Grey, Yellow 600 V based on the first three specs of the first five spec groups.

Fluke 1503. Housing colour: Grey, Yellow, Maximum voltage: 600 V, Maximum capacitive load: 1 µF. Battery size: AA. Width: 100 mm, Depth: 50 mm, Height: 203 mm

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)