location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF 28-90mm f/4.0-5.6 II USM Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 28-90mm f/4.0-5.6 II USM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7987A004 show
Show alternative article codes used in the online market place
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 07:45:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon EF 28-90mm f/4.0-5.6 II USM Black :
The long product name of Canon EF 28-90mm f/4.0-5.6 II USM Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lens EF28-90 USM II f EOS-D60
More>>>
Canon EF 28-90mm f/4.0-5.6 II USM Black:
The official description of Canon EF 28-90mm f/4.0-5.6 II USM Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Quiet AF is the hallmark of Ultrasonic Motors, and this new compact lens combines USM with the same new electronics as the 28-90 II for the fastest AF in its class. This lightweight lens (only 6.7 oz./190g) also has a revised exterior appearance, highlighted by a new rubber zoom ring.

Short summary description Canon EF 28-90mm f/4.0-5.6 II USM Black:
This short summary of the Canon EF 28-90mm f/4.0-5.6 II USM Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EF 28-90mm f/4.0-5.6 II USM, 28 - 90 mm

Long summary description Canon EF 28-90mm f/4.0-5.6 II USM Black:
This is an auto-generated long summary of Canon EF 28-90mm f/4.0-5.6 II USM Black based on the first three specs of the first five spec groups.

Canon EF 28-90mm f/4.0-5.6 II USM. Focal length range: 28 - 90 mm. Product colour: Black. Filter size: 5.8 cm, Weight: 190 g. Magnification: 0.3x

Lens system
Focal length range
28 - 90 mm
Design
Product colour
Black
Weight & dimensions
Weight
190 g
Filter size *
5.8 cm
Other features
Magnification
0.3x
Brand Image Product code Product Stock Price from
Kodak

Kodak Retinar Teleobjektiv 37mm Black
(show image)
1192467 Retinar Teleobjektiv 37mm 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 75-300mm 1:4-5.6 IS USM Canon EF 75-300mm 1:4-5.6 IS USM
(show image)
0345B003 EF 75-300mm 1:4-5.6 IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 24-105mm f/4L IS USM SLR Standard zoom lens Black Canon EF 24-105mm f/4L IS USM SLR Standard zoom lens Black
(show image)
0344B003 EF 24-105mm f/4L IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon Tele Converter TC-DC58B Black Canon Tele Converter TC-DC58B Black
(show image)
0300B001 Tele Converter TC-DC58B 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF-S 60/1:2.8 Makro USM Black Canon EF-S 60/1:2.8 Makro USM Black
(show image)
0284B003 EF-S 60/1:2.8 Makro USM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)