location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 70300 HDMI cable 0.5 m HDMI Type A (Standard) Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
70300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70300 show
Show alternative article codes used in the online market place
Category: HDMI Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2023 15:25:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goobay 70300 HDMI cable 0.5 m HDMI Type A (Standard) Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.5 m
  • - HDMI Type A (Standard) Male
  • - HDMI Type A (Standard) Male
  • - 60 Hz 340 Gbit/s
  • - 3D
  • - Blue
More>>>
Short summary description Goobay 70300 HDMI cable 0.5 m HDMI Type A (Standard) Blue:
This short summary of the Goobay 70300 HDMI cable 0.5 m HDMI Type A (Standard) Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 70300, 0.5 m, HDMI Type A (Standard), HDMI Type A (Standard), 3840 x 2160 pixels, 3D, Blue

Long summary description Goobay 70300 HDMI cable 0.5 m HDMI Type A (Standard) Blue:
This is an auto-generated long summary of Goobay 70300 HDMI cable 0.5 m HDMI Type A (Standard) Blue based on the first three specs of the first five spec groups.

Goobay 70300. Cable length: 0.5 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, 3D, Maximum resolution: 3840 x 2160 pixels, Data transfer rate: 340 Gbit/s, Product colour: Blue

Brand Image Product code Product Stock Price from
Goobay

Goobay 61161 HDMI cable 5 m HDMI Type A (Standard) Black
(show image)
61161 61161 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay High Speed HDMI Cable with Ethernet
(show image)
61164 High Speed HDMI Cable with Ethernet 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 58264 HDMI cable 2 m HDMI Type A (Standard) Black
(show image)
58264 58264 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay Ultra High Speed HDMI Cable with Ethernet, Certified
(show image)
58263 Ultra High Speed HDMI Cable with Ethernet, Certified 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 49884 HDMI cable 20 m HDMI Type A (Standard) Black
(show image)
49884 49884 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 72317 HDMI cable 1.5 m HDMI Type A (Standard) Black, Blue
(show image)
72317 72317 0.00
(excl. VAT)
0 (incl. VAT)