Lenovo logo

Lenovo ThinkPad E455 AMD A6 A6-7000 Laptop 35.6 cm (14") Full HD 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black, Graphite

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131386
Info modified on:
21 Jun 2024, 03:11:16
Warranty:
1 Year
Long product name Lenovo ThinkPad E455 AMD A6 A6-7000 Laptop 35.6 cm (14") Full HD 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black, Graphite:

AMD A6-7000 (2.2 GHz), 4GB DDR3L SDRAM, 500GB HDD, 14" FHD LED (1920x1080), AMD Radeon R4, Gigabit Ethernet, Wi-Fi 802.11 b/g/n, Bluetooth 4.0, FreeDOS

Lenovo ThinkPad E455 AMD A6 A6-7000 Laptop 35.6 cm (14") Full HD 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black, Graphite:

AMD Platform with Optional Discrete Graphics.
AMD's platform gives you an alternative hardware choice at a great value without sacrificing performance. Plus, you can enjoy beautiful, lifelike visuals and today’s greatest games from your E455 with the optional AMD Radeon™ R7 M260 graphics adapter with 2GB of memory.

Lenovo OneLink Technology
Get more from your power cable! OneLink technology is a unique interface that simplifies connectivity through a single cable to the ThinkPad OneLink Dock. The OneLink dock provides dedicated video, USB 3.0 ports, Gigabit Ethernet, and audio—all while charging your notebook. (ThinkPad OneLink Dock and cable sold separately.)

Award Winning Keyboard
Full-sized and spill-resistant, the legendary ThinkPad ergonomic keyboard is renowned for its full array of keys, excellent feel, and TrackPoint® pointing device. And it's optimized for Windows 8 and later versions with convenient multimedia buttons, LED status indicators, Function-lock capability, and immediate access to view apps. Plus, the next-generation clickpad is spacious and includes buttons, meeting the needs of all users.

Plenty of Storage
With up to 1TB HDD or 128GB SSD storage, you’ll never run out of space for your important files.

Long Battery Life
At up to 6.5 hours of battery life, the E455 will keep your business online even when plug-in power is not on tap.

Responsive Performance
With up to 16GB of memory, you can run multiple high-end software applications without stalling your PC.

Dolby® Speakers With Advanced Audio™
Enjoy an immersive surround sound experience whether listening to a presentation or kicking back with a movie. This technology increases audio clarity for VOIP applications, maximizes volume output without distortion, and improves dialogue clarity when watching videos.

Excellent Videoconferencing
Engage with colleagues around the world or connect with family and friends when you travel. The E455 comes with enhanced VOIP features and improved microphones.

Short summary description Lenovo ThinkPad E455 AMD A6 A6-7000 Laptop 35.6 cm (14") Full HD 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black, Graphite:

Lenovo ThinkPad E455, AMD A6, 2.2 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad E455 AMD A6 A6-7000 Laptop 35.6 cm (14") Full HD 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black, Graphite:

Lenovo ThinkPad E455. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-7000, Processor frequency: 2.2 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R6. Operating system installed: FreeDOS. Product colour: Black, Graphite

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.