location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT 1 Natural bottle 2 oz/60 ml Baby Bottle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Natural bottle 2 oz/60 ml Baby Bottle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF699/17 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103738685 show
Category:
Plastic bottles used to feed milk or other liquid to babies.
Feeding Bottles Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113413
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2024 02:59:21
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 19 Jul 2022
Product end of life date
Philips AVENT SCF699/17 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT 1 Natural bottle 2 oz/60 ml Baby Bottle
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Natural latch on
  • - This bottle is BPA free*
  • - Different sizes
  • - Growing with your baby
  • - Unique comfort petals
  • - Advanced anti-colic valve
  • - Slower-flow teat
  • - 2-oz/60-ml bottle container
  • - Soft, textured teat
Long product name Philips AVENT 1 Natural bottle 2 oz/60 ml Baby Bottle :
The long product name of Philips AVENT 1 Natural bottle 2 oz/60 ml Baby Bottle. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 Natural bottle 2oz/60ml, First flow nipple, Natural nipple shape
More>>>
Philips AVENT 1 Natural bottle 2 oz/60 ml Baby Bottle:
The official description of Philips AVENT 1 Natural bottle 2 oz/60 ml Baby Bottle as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Our Natural 2 oz bottle provides the ideal food amount for newborns. Designed with
the First Flow nipple, it has a slower, more controlled flow rate. The soft, textured, wideshaped
nipple more closely resembles the breast.

Easy to combine breast and bottle feeding
- Natural latch on due to the wide breast shaped nipple
- This bottle is BPA free

A more comfortable and contented feed for baby
- Unique comfort petals for an extra soft and flexible nipple
- Available in different sizes (4oz/125ml and 9oz/260ml)
- Compatible with Philips AVENT range

Air goes into the bottle, not baby's tummy
- Advanced anti colic system with innovative twin valve

Ideal for newborns
- Slower flow nipple
- smaller 2oz/60ml bottle designed for newborn feedings
- Soft, textured nipple

Short summary description Philips AVENT 1 Natural bottle 2 oz/60 ml Baby Bottle:
This short summary of the Philips AVENT 1 Natural bottle 2 oz/60 ml Baby Bottle data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT 1 Natural bottle 2 oz/60 ml Baby Bottle

Long summary description Philips AVENT 1 Natural bottle 2 oz/60 ml Baby Bottle:
This is an auto-generated long summary of Philips AVENT 1 Natural bottle 2 oz/60 ml Baby Bottle based on the first three specs of the first five spec groups.

Philips AVENT 1 Natural bottle 2 oz/60 ml Baby Bottle

Natural latch on due to the wide breast-shaped teat
Natural latch on due to the wide breast-shaped teat

The wide, breast-shaped teat promotes natural latch-on similar to the breast, making it easy for your baby to combine breast and bottle feeding.

Slower-flow teat
Slower-flow teat

A smaller hole size delivers a more controlled flow rate for babies who drink more slowly. The Natural First teat provides the ideal flow rate for starting to bottle feed your baby.

Advanced anti-colic system with innovative twin valve
Advanced anti-colic system with innovative twin valve

Innovative twin valve designed to reduce colic and discomfort by venting air into the bottle and not baby's tummy.

Unique Petals for a soft, flexible teat without collapse
Unique Petals for a soft, flexible teat without collapse

Petals inside the teat increase softness and flexibility without teat collapse. Your baby will enjoy a more comfortable and contented feed.

This bottle is BPA free*
This bottle is BPA free*

The Philips Avent Natural bottle is made of BPA-free* material (polypropylene).

smaller 2-oz/60-ml bottle designed for newborn feeding
smaller 2-oz/60-ml bottle designed for newborn feeding

A smaller-size bottle to help ensure the appropriate amount for baby's smaller tummy

Available in different sizes

The Philips Avent Natural bottle is available in 4 sizes: 2 oz/60 ml, 4 oz/125 ml, 9 oz/260 ml and 11 oz/330 ml. Bottles are available in single and multi packs.

Compatible with Philips Avent range

The Philips Avent Natural bottle is compatible with the Philips Avent range, excluding Classic bottles and cup handles. We advise using the Natural bottles with Natural feeding teats only.

Soft, textured teat
Soft, textured teat

The softer, textured teat more closely resembles the breast.

Brand Image Product code Product Stock Price from
Philips AVENT Bottle and nipple brush SCF145/07 Philips AVENT Bottle and nipple brush SCF145/07
(show image)
SCF145/07 Bottle and nipple brush SCF145/07
Philips AVENT SCF145/06 Bottle and teat brush Philips AVENT SCF145/06 Bottle and teat brush
(show image)
SCF145/06 SCF145/06 Bottle and teat brush