location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link 2.4G 15dBi 2x2 MIMO Sector Antenna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.4G 15dBi 2x2 MIMO Sector Antenna
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-ANT2415MS V1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364091910 show
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134761
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:33:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TP-Link TL-ANT2415MS V1 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link 2.4G 15dBi 2x2 MIMO Sector Antenna
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High gain directional operation, wide coverage, ideal for Point to Multi-Point connections
  • - Easy Installation, seamlessly integrated with the Pharos Base Station WBS210
  • - MIMO technology
  • - Weatherproof design offers protection in harsh environments
Long product name TP-Link 2.4G 15dBi 2x2 MIMO Sector Antenna :
The long product name of TP-Link 2.4G 15dBi 2x2 MIMO Sector Antenna. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.4G 15dBi 2x2 MIMO Sector Antenna
More>>>
TP-Link 2.4G 15dBi 2x2 MIMO Sector Antenna:
The official description of TP-Link 2.4G 15dBi 2x2 MIMO Sector Antenna as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Pharos Sector Antenna features 2x2 MIMO technology, is suitable for outdoor use, and is ideally paired with a Pharos Base Station. These antennas feature high-gain directional transmission and represent an excellent solution for providing long distance Point-to-Multi-Point coverage.

Common Deployment Goals

When installed alongside a Pharos Base Station, the TL-ANT2415MS is capable of providing Point-to-Multi-Point data transmission coverage for a large area.

Easy Installation

TP-LINK sector antennas (TL-ANT5819MS/TL-ANT2415MS) feature a built in mounting apparatus and work seamlessly with Pharos Base Stations, meaning that no tools are required for installation.

Short summary description TP-Link 2.4G 15dBi 2x2 MIMO Sector Antenna:
This short summary of the TP-Link 2.4G 15dBi 2x2 MIMO Sector Antenna data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link 2.4G 15dBi 2x2 MIMO Sector Antenna, 15 dBi, 2.3 - 2.7 GHz, 15 dBi, 50 Ω, 120°, 120°

Long summary description TP-Link 2.4G 15dBi 2x2 MIMO Sector Antenna:
This is an auto-generated long summary of TP-Link 2.4G 15dBi 2x2 MIMO Sector Antenna based on the first three specs of the first five spec groups.

TP-Link 2.4G 15dBi 2x2 MIMO Sector Antenna. Antenna gain level (max): 15 dBi, Frequency band: 2.3 - 2.7 GHz, Gain: 15 dBi. Antenna type: Sector antenna, Antenna connector type: RP-SMA, Polarization: Dual polarization. Width: 700 mm, Depth: 133 mm, Height: 57 mm. Quantity per pack: 1 pc(s)

Performance
Frequency band *
2.3 - 2.7 GHz
Gain
15 dBi
Impedance
50 Ω
Horizontal beam width
120°
Vertical beam width
120°
Antenna gain level (max) *
15 dBi
Features
Antenna type *
Sector antenna
Antenna connector type *
RP-SMA
Polarization
Dual polarization
Voltage Standing Wave Ratio (VSWR)
1.8
Survival wind speed
241 km/h
Mounting
Pole
Purpose
Outdoor
Features
Front to back ratio
25 dB
Product colour
White
Certification
WEEE
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
700 mm
Depth
133 mm
Height
57 mm
Package width
185 mm
Package depth
140 mm
Package height
1030 mm
Package weight
3.55 kg
Packaging content
Quantity per pack
1 pc(s)
Brand Image Product code Product Stock Price from
TP-Link 2.4GHz 8dBi Indoor Omni-directional Antenna TP-Link 2.4GHz 8dBi Indoor Omni-directional Antenna
(show image)
TL-ANT2408CL V1 2.4GHz 8dBi Indoor Omni-directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)