location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 3Dconnexion CadMouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3Dconnexion CadMouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M5C35AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296589228 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 301222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 18:26:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2021
Product end of life date
Bullet Points HP 3Dconnexion CadMouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Laser 8200 DPI Black
  • - Ambidextrous USB Type-A
  • - Buttons quantity: 7
  • - 1.8 m
Warranty: 1 year, worldwide parts-and-labor limited warranty
Long product name HP 3Dconnexion CadMouse :
The long product name of HP 3Dconnexion CadMouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3Dconnexion CAD Mouse
More>>>
HP 3Dconnexion CadMouse:
The official description of HP 3Dconnexion CadMouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extend your input capabilities with a mouse from HP.

Features

Smart scrolling and zoom.
- Enjoy effortless click-to-click zooming in CAD applications with QuickZoom and a single click of the thumb button. Get speedy scrolling with inertia effects in browsers and documents with Smart Scroll.

Dedicated buttons.
- Easily access your frequently-used commands with gesture buttons that open an application- or environment-specific radial menu. The dedicated middle mouse button is a convenient, comfortable alternative to the traditional scroll wheel click.

Precision and peace.
- Click exactly where you need to with an advanced laser sensor, 8200 dpi, and a poll rate up to 1000 Hz with a responsiveness of 1 millisecond. Stay focused with a design that helps reduce static friction and enables near-silent operation.

Short summary description HP 3Dconnexion CadMouse:
This short summary of the HP 3Dconnexion CadMouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP 3Dconnexion CadMouse, Ambidextrous, Laser, USB Type-A, 8200 DPI, Black

Long summary description HP 3Dconnexion CadMouse:
This is an auto-generated long summary of HP 3Dconnexion CadMouse based on the first three specs of the first five spec groups.

HP 3Dconnexion CadMouse. Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 8200 DPI, Buttons type: Pressed buttons, Buttons quantity: 7. Product colour: Black

Smart scrolling and zoom.

Enjoy effortless click-to-click zooming in CAD applications with QuickZoom and a single click of the thumb button. Get speedy scrolling with inertia effects in browsers and documents with Smart Scroll.

Dedicated buttons.

Easily access your frequently-used commands with gesture buttons that open an application- or environment-specific radial menu. The dedicated middle mouse button is a convenient, comfortable alternative to the traditional scroll wheel click.

Precision and peace.

Click exactly where you need to with an advanced laser sensor, 8200 dpi, and a poll rate up to 1000 Hz with a responsiveness of 1 millisecond. Stay focused with a design that helps reduce static friction and enables near-silent operation.

Mouse
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Laser
Movement resolution *
8200 DPI
Buttons type
Pressed buttons
Buttons quantity *
7
Recommended usage
PC
Design
Form factor *
Ambidextrous
Product colour *
Black
HP segment
Business
Ergonomics
Cable length
1.8 m
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Weight & dimensions
Width
128 mm
Depth
80 mm
Height
44 mm
Weight
130 g
Logistics data
Country of origin
China
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:09:47
Uk has collected 2 expert reviews for HP 3Dconnexion CadMouse but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)