location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Latex Jumbo Dual Roll Split Spindles

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Latex Jumbo Dual Roll Split Spindles
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2E28A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296084372 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2024 17:47:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Latex Jumbo Dual Roll Split Spindles
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Spindle
  • - Device compatibility: Large format printer
  • - Brand compatibility: HP
Long product name HP Latex Jumbo Dual Roll Split Spindles :
The long product name of HP Latex Jumbo Dual Roll Split Spindles. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Latex Jumbo Dual Roll Split Spindles
More>>>
HP Latex Jumbo Dual Roll Split Spindles:
The official description of HP Latex Jumbo Dual Roll Split Spindles as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Improve productivity with rolls that are ready for printing with the HP Latex 2700 Series Jumbo Dual Roll Kit.

Short summary description HP Latex Jumbo Dual Roll Split Spindles:
This short summary of the HP Latex Jumbo Dual Roll Split Spindles data-sheet is auto-generated and uses the product title and the first six key specs.

HP Latex Jumbo Dual Roll Split Spindles, Spindle

Long summary description HP Latex Jumbo Dual Roll Split Spindles:
This is an auto-generated long summary of HP Latex Jumbo Dual Roll Split Spindles based on the first three specs of the first five spec groups.

HP Latex Jumbo Dual Roll Split Spindles. Type: Spindle, Device compatibility: Large format printer, Brand compatibility: HP, Compatibility: Latex 3600

Features
Type *
Spindle
Device compatibility *
Large format printer
Brand compatibility *
HP
Compatibility *
Latex 3600
HP segment
Business
Packaging data
Package width
1890 mm
Package depth
260 mm
Package height
325 mm
Package weight
60 kg
Country Distributor
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)