Epson logo

Epson TM-L90 label printer Thermal line 203 x 203 DPI 150 mm/sec Wired & Wireless Wi-Fi

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129140
Info modified on:
16 May 2018, 21:27:56
Warranty:
24 months
Long product name Epson TM-L90 label printer Thermal line 203 x 203 DPI 150 mm/sec Wired & Wireless Wi-Fi:

203 DPI x 203 DPI, 150 mm/sec, 140‎ x 148 x 203 mm, 1.9 kg

Epson TM-L90 label printer Thermal line 203 x 203 DPI 150 mm/sec Wired & Wireless Wi-Fi:

The TM-L90 is Epson's compact thermal label printer that’s also ideal for barcode printing. This model effortlessly increases productivity for post offices, pharmacies, supermarkets and other businesses. You can easily print on different types of label and receipt paper, in a variety of different sizes, thanks to the adjustable cutter.

Label and barcode printing
With fast, thermal printing of up to 150mm/sec, the TM-L90 is a valuable asset to your business. With this model, you'll be able to print out and get on with more important work, rather than waiting around for labels or barcodes.


More connectivity
This printer benefits from high speed serial, Ethernet and parallel connectivity plus a built-in USB interface, which means it can be operated as a network device.

Easy to use
The small footprint and wall bracket mean that you can place it almost anywhere, in any position, for convenient and versatile printing. Practical design features, such as drop-in paper load, selectable auto-cutter and jamproof paper feeding, ensure smooth operation. The easy-to-use operator cover and lifespan of up to 20 million lines enable long-lasting, trouble-free maintenance.

High quality labels
Its greyscale capabilities allow highly customised layouts, and logos and promotional messages can be added with ease.

Larger receipt rolls, wider paper
Altogether, the TM-L90 label printer is one of the most efficient label printers available: it accepts large paper rolls (up to 90mm in diameter) and you can select paper widths between 38 and 80mm to produce labels in different sizes.

- Versatile: Ideal for label and barcode printing. Supports greyscale printing.
- Fast print speeds: Thermal printing up to 150mm/sec
- Easy installation: Mounts horizontally, vertically or with a wall bracket
- Easy operation: Drop in paper loading and built-in-USB interface
- Media flexibility: Label and receipt paper, from 38mm to 80mm wide

Short summary description Epson TM-L90 label printer Thermal line 203 x 203 DPI 150 mm/sec Wired & Wireless Wi-Fi:

Epson TM-L90, Thermal line, 203 x 203 DPI, 150 mm/sec, Wired & Wireless, Black

Long summary description Epson TM-L90 label printer Thermal line 203 x 203 DPI 150 mm/sec Wired & Wireless Wi-Fi:

Epson TM-L90. Print technology: Thermal line, Maximum resolution: 203 x 203 DPI, Print speed: 150 mm/sec. Supported paper width: 38 - 80 mm. Connectivity technology: Wired & Wireless. Product colour: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.