HP logo

HP 15.6 in Spectrum Black Sleeve

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
237659
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
31 Dec 2019
Warranty:
One-year, worldwide parts-and-labor limited 24x7 HP technical phone support during period
Long product name HP 15.6 in Spectrum Black Sleeve:

39.62 cm (15.6") Spectrum Black Sleeve

HP 15.6 in Spectrum Black Sleeve:

Be distinctly different with the HP Spectrum 15.6 Sleeve. Ideal compatibility for laptops and notebooks up to 39.62 cm (15.6") diagonal or tablets.

Features

- Streamlined design for essential coverage, with the recognizable HP logo blended into the invigorating colors providing subtle refinement.
- A layer of padded protection is blended within the full-length walls of the sleeve offsetting everyday bumps and scuffs. The durable twill exterior provides reliable weather resistance.
- The smooth, artic white, micro-suede interior provides a soft blanket of protection, resisting scratches and preserving your laptop or tablet.
- Up to 15.6" notebooks

Short summary description HP 15.6 in Spectrum Black Sleeve:

HP 15.6 in Spectrum Black Sleeve, Sleeve case, 39.6 cm (15.6"), 220 g

Long summary description HP 15.6 in Spectrum Black Sleeve:

HP 15.6 in Spectrum Black Sleeve. Case type: Sleeve case, Maximum screen size: 39.6 cm (15.6"), Interior material: Nylon. Weight: 220 g. Surface coloration: Monochromatic

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.